OMRON Automation and Safety Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation K6CM-ISMD-EIP

Description
MOTOR MONITORING DEVICE, 14MM, 24V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes
Datasheet
Description
MOTOR MONITORING DEVICE, 14MM, 24V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation - 71AC4334 - Newark, An Avnet Company
Chicago, IL, United States
Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation
71AC4334
Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation 71AC4334
MOTOR MONITORING DEVICE, 14MM, 24V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

MOTOR MONITORING DEVICE, 14MM, 24V; No. of Digits / Alpha:-; Meter Function:Multifunction; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 71AC4334
Product Name Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation
Input Type Multifunction
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details