OMRON Automation and Safety Motor Monitoring Device, 14Mm, 240Vac; No. Of Digits / Alpha Omron Industrial Automation K6CM-VBMA-EIP

Description
MOTOR MONITORING DEVICE, 14MM, 240VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR MONITORING DEVICE, 14MM, 240VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Monitoring Device, 14Mm, 240Vac; No. Of Digits / Alpha Omron Industrial Automation - 71AC4336 - Newark, An Avnet Company
Chicago, IL, United States
Motor Monitoring Device, 14Mm, 240Vac; No. Of Digits / Alpha Omron Industrial Automation
71AC4336
Motor Monitoring Device, 14Mm, 240Vac; No. Of Digits / Alpha Omron Industrial Automation 71AC4336
MOTOR MONITORING DEVICE, 14MM, 240VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC RoHS Compliant: Yes

MOTOR MONITORING DEVICE, 14MM, 240VAC; No. of Digits / Alpha:-; Meter Function:Multifunction; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 71AC4336
Product Name Motor Monitoring Device, 14Mm, 240Vac; No. Of Digits / Alpha Omron Industrial Automation
Input Type Multifunction
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details