OMRON Automation and Safety Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation K6CM-VBMD-EIP

Description
MOTOR MONITORING DEVICE, 14MM, 24V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes
Datasheet
Description
MOTOR MONITORING DEVICE, 14MM, 24V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation - 71AC4337 - Newark, An Avnet Company
Chicago, IL, United States
Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation
71AC4337
Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation 71AC4337
MOTOR MONITORING DEVICE, 14MM, 24V; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

MOTOR MONITORING DEVICE, 14MM, 24V; No. of Digits / Alpha:-; Meter Function:Multifunction; Meter Range:-; Digit Height:14mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 71AC4337
Product Name Motor Monitoring Device, 14Mm, 24V; No. Of Digits / Alpha Omron Industrial Automation
Input Type Multifunction
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details