OMRON Automation and Safety Digital Panel Meters - 1/8 DIN Advanced Analogue K3HB-S

Description
These indicators with analogue input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. K3HB series is high speed, with a sample rate of 2,000Hz. Position meter indication for easy monitoring Optional DeviceNet, RS-232C, RS-485 Double display, with 5 digits, in two colours Dimensions: H 48 x W 96 x D 100mm

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meters - 1/8 DIN Advanced Analogue - K3HB-S - OMRON Automation and Safety
Schaumburg, IL, USA
Digital Panel Meters - 1/8 DIN Advanced Analogue
K3HB-S
Digital Panel Meters - 1/8 DIN Advanced Analogue K3HB-S
These indicators with analogue input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. K3HB series is high speed, with a sample rate of 2,000Hz. Position meter indication for easy monitoring Optional DeviceNet, RS-232C, RS-485 Double display, with 5 digits, in two colours Dimensions: H 48 x W 96 x D 100mm

These indicators with analogue input feature a clear and easy-to-use colour-change display. All models are equipped with an IP66 housing. K3HB series is high speed, with a sample rate of 2,000Hz.

  • Position meter indication for easy monitoring
  • Optional DeviceNet, RS-232C, RS-485
  • Double display, with 5 digits, in two colours
  • Dimensions: H 48 x W 96 x D 100mm
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Digital Panel Meters
Product Number K3HB-S
Product Name Digital Panel Meters - 1/8 DIN Advanced Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - 9148479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number Digits 6.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage
Depth 67 mm (2.64 inch)
View Details