NVE Corporation 6 mm Dia. x 4 mm Thick Disk Magnet 12216

Description
The 12216 magnet is a round, ferrite Type 8, 6 mm dia. x 4 mm thick disk magnet.
Request a Quote Datasheet
Description
The 12216 magnet is a round, ferrite Type 8, 6 mm dia. x 4 mm thick disk magnet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
6 mm Dia. x 4 mm Thick Disk Magnet
12216
6 mm Dia. x 4 mm Thick Disk Magnet 12216
The 12216 magnet is a round, ferrite Type 8, 6 mm dia. x 4 mm thick disk magnet.

The 12216 magnet is a round, ferrite Type 8, 6 mm dia. x 4 mm thick disk magnet.

Supplier's Site Datasheet
Multi Purpose Magnets - 12216-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
12216-ND
Multi Purpose Magnets 12216-ND
"Magnet Ceramic 8 0.236"" Dia x 0.157"" H (6.00mm x 4.00mm)"

"Magnet Ceramic 8 0.236"" Dia x 0.157"" H (6.00mm x 4.00mm)"

Buy Now Datasheet
Multi Purpose Magnets - 12216 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
12216
Multi Purpose Magnets 12216
MAGNET 0.236"DIA X 0.157"H ROUND

MAGNET 0.236"DIA X 0.157"H ROUND

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 12216 12216-ND 12216
Product Name 6 mm Dia. x 4 mm Thick Disk Magnet Multi Purpose Magnets Multi Purpose Magnets
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details