NVE Corporation 1.0" x 0.125" x 0.39" Bar Magnet 12032

Description
The 12032 is a sintered-block ceramic Type 5 , 1.0" long x 0.125" wide x 0.39" high bar magnet.
Datasheet
Description
The 12032 is a sintered-block ceramic Type 5 , 1.0" long x 0.125" wide x 0.39" high bar magnet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
1.0" x 0.125" x 0.39" Bar Magnet
12032
1.0" x 0.125" x 0.39" Bar Magnet 12032
The 12032 is a sintered-block ceramic Type 5 , 1.0" long x 0.125" wide x 0.39" high bar magnet.

The 12032 is a sintered-block ceramic Type 5 , 1.0" long x 0.125" wide x 0.39" high bar magnet.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category Industrial Magnets
Product Number 12032
Product Name 1.0" x 0.125" x 0.39" Bar Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 11.03 lbs (5 kg)
Geometry Pot
Width 0.8661 inch (22 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details