NVE Corporation 3.5 mm Dia. x 4 mm Thick Disk Magnet 12217

Description
The 12217 magnet is a round ferrite Type 8, 3.5 mm dia. x 4 mm thick disk magnet.
Request a Quote Datasheet
Description
The 12217 magnet is a round ferrite Type 8, 3.5 mm dia. x 4 mm thick disk magnet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
3.5 mm Dia. x 4 mm Thick Disk Magnet
12217
3.5 mm Dia. x 4 mm Thick Disk Magnet 12217
The 12217 magnet is a round ferrite Type 8, 3.5 mm dia. x 4 mm thick disk magnet.

The 12217 magnet is a round ferrite Type 8, 3.5 mm dia. x 4 mm thick disk magnet.

Supplier's Site Datasheet
Multi Purpose Magnets - 12217-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
12217-ND
Multi Purpose Magnets 12217-ND
"Magnet Ceramic 8 0.138"" Dia x 0.157"" H (3.50mm x 4.00mm)"

"Magnet Ceramic 8 0.138"" Dia x 0.157"" H (3.50mm x 4.00mm)"

Buy Now Datasheet
Multi Purpose Magnets - 12217 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose Magnets
12217
Multi Purpose Magnets 12217
MAGNET 0.138"DIA X 0.157"H CYL

MAGNET 0.138"DIA X 0.157"H CYL

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation DigiKey ODG (Origin Data Global)
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number 12217 12217-ND 12217
Product Name 3.5 mm Dia. x 4 mm Thick Disk Magnet Multi Purpose Magnets Multi Purpose Magnets
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Alnico Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Aluminum-Nickel-Cobalt
Manufacturing Method Sintered or Cast
View Details
High Energy Extruded Flexible Magnets - Flexmax™ (FM-60) - Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Coating (optional feature)
Operating Temperature 176 F (80 C)
View Details
Neodymium Magnets - 2192248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.8599 lbs (0.3900 kg)
Width 0.1969 inch (5 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details