NVE Corporation 12.5 mm Dia. Split Pole Magnet 12249

Description
The 12249 is a split-pole magnet designed for use in angle sensors. It is an ideal complement for AAT001-10E angle sensors.
Datasheet
Description
The 12249 is a split-pole magnet designed for use in angle sensors. It is an ideal complement for AAT001-10E angle sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
12.5 mm Dia. Split Pole Magnet
12249
12.5 mm Dia. Split Pole Magnet 12249
The 12249 is a split-pole magnet designed for use in angle sensors. It is an ideal complement for AAT001-10E angle sensors.

The 12249 is a split-pole magnet designed for use in angle sensors. It is an ideal complement for AAT001-10E angle sensors.

Supplier's Site Datasheet

Technical Specifications

  NVE Corporation
Product Category Industrial Magnets
Product Number 12249
Product Name 12.5 mm Dia. Split Pole Magnet
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 52.92 lbs (24 kg)
Geometry Block / Bar; Block
Width 0.9449 inch (24 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details