NVE Corporation 0.125" x 0.25" x 0.5" Bar Magnet 12030

Description
The 12030 is a ferrite, Ceramic 8, 0.125 inch x 0.25 inch x 0.50 inch bar magnet.
Request a Quote Datasheet
Description
The 12030 is a ferrite, Ceramic 8, 0.125 inch x 0.25 inch x 0.50 inch bar magnet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eden Prairie, MN, USA
0.125" x 0.25" x 0.5" Bar Magnet
12030
0.125" x 0.25" x 0.5" Bar Magnet 12030
The 12030 is a ferrite, Ceramic 8, 0.125 inch x 0.25 inch x 0.50 inch bar magnet.

The 12030 is a ferrite, Ceramic 8, 0.125 inch x 0.25 inch x 0.50 inch bar magnet.

Supplier's Site Datasheet
Multi Purpose Magnets - 390-12030-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
390-12030-ND
Multi Purpose Magnets 390-12030-ND
12030

12030

Buy Now Datasheet

Technical Specifications

  NVE Corporation DigiKey
Product Category Industrial Magnets Industrial Magnets
Product Number 12030 390-12030-ND
Product Name 0.125" x 0.25" x 0.5" Bar Magnet Multi Purpose Magnets
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
Neodymium Magnets - 2192230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.11 lbs (1.41 kg)
Width 0.3543 inch (9 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details