Standex-Meder Electronics Fixed Inductors PQ2007-0R4-70-G

Description
400nH Unshielded Planar Inductor 70A 0.7mOhm Nonstandard
Request a Quote Datasheet
Description
400nH Unshielded Planar Inductor 70A 0.7mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 374-1366-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
374-1366-ND
Fixed Inductors 374-1366-ND
400nH Unshielded Planar Inductor 70A 0.7mOhm Nonstandard

400nH Unshielded Planar Inductor 70A 0.7mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 374-1366-ND
Product Name Fixed Inductors
Operating Temperature -30 to 125 C (-22 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers