Sonel Test Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| Alert! Fever detected! The Sonel KT-560M thermal camera is a device dedicated for body temperature measurements. If it exceeds a preset threshold (e.g. fever), this can be signalled by an... | |
| Full control and flexibility in different situations The Sonel KT-200 thermal camera is equipped with a modern sensor with a resolution of 192x144 pixels. A wide temperature measurement range and... | |
| Heavyweight for thermography Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for: troubleshooting electrical installations, wiring,... | |
| Sonel KT-400 thermal imaging camera provides a high level of detail The camera is equipped with a modern sensor with a resolution of 384x288 pixels. A wide temperature measurement range... | |
| Step into thermal imaging with the Sonel KT-120M thermal imaging camera KT-120M is a special camera. Economical, practical and handy, it is a powerful tool in preventing or limiting epidemics. | |
| Step into thermal imaging The Sonel KT-128 thermal imaging camera is a special camera.. Cost-effective, practical and handy, it is a powerful tool for everyday work. The camera is used... | |
| Thermal imaging camera |