Sonel Test Thermal Imager WMGBKT560M

Description
Alert! Fever detected! The Sonel KT-560M thermal camera is a device dedicated for body temperature measurements. If it exceeds a preset threshold (e.g. fever), this can be signalled by an alarm. It is possible to identify risk groups in large-scale testing in this way. The camera can also be used to detect various conditions in individual patients and in animals. The camera is based on an IR matrix with a resolution of 384x288 pixels, which allows it to capture high quality, fully radiometric IR images.(USA) Examine through image Sonel KT-560M is dedicated for body temperature measurements. If the temperature exceeds a set threshold (i.e. fever), setting off an alarm is possible. This way, one can detect risk groups during extensive examinations. The imager can also be used to detect various diseases in individual patients and animals. Application The camera allows to identify people with fever in the crowd (e.g. caused by viral or bacterial infection). Ideally suited for sanitary-epidemiolog ical monitoring of groups or individual people. In addition, it can be widely used in medicine (neurosurgery, neurology, vascular surgery, dentistry, otolaryngology, pulmonology, endocrinology and mammology) and in veterinary medicine. The camera is a useful tool when detecting: fever malignant tumours of breast, skin, lymph nodes, facial skeleton and their relapses, inflammation and adenocarcinoma (ovary and fallopian tube), ear, throat and nose inflammation, inflammatory diseases of the joints and spine, diseases of the vessels and nerves of the extremities, thyroid dysfunction and disease, inflammatory and functional diseases of the kidneys, as well as the digestive system and liver, inflammation and diseases in animals. Features measuring range 20°C...60°C (60°F...140°F), accuracy ≤ ±0.4°C (±0.7°F) 5 Mpix visual camera imaging modes: IR, visual, PIP (picture in picture), MIF (combined visual and IR) saving IR images and videos to SD card or directly to a PC 5’’ large rotating touchscreen built-in report module for complete thermal analysis add voice and text notes, draw graphical symbols on images adjustable brightness of the display, facilitating work at high ambient light and dark places GPS, digital compass, LED flashlight and laser pointer removable Li-Ion battery with 4-hour working time interfaces: microUSB 2.0, Wi-Fi, Gigabit Ethernet, MiniHDMI, SD slot
Datasheet
Description
Alert! Fever detected! The Sonel KT-560M thermal camera is a device dedicated for body temperature measurements. If it exceeds a preset threshold (e.g. fever), this can be signalled by an alarm. It is possible to identify risk groups in large-scale testing in this way. The camera can also be used to detect various conditions in individual patients and in animals. The camera is based on an IR matrix with a resolution of 384x288 pixels, which allows it to capture high quality, fully radiometric IR images.(USA) Examine through image Sonel KT-560M is dedicated for body temperature measurements. If the temperature exceeds a set threshold (i.e. fever), setting off an alarm is possible. This way, one can detect risk groups during extensive examinations. The imager can also be used to detect various diseases in individual patients and animals. Application The camera allows to identify people with fever in the crowd (e.g. caused by viral or bacterial infection). Ideally suited for sanitary-epidemiolog ical monitoring of groups or individual people. In addition, it can be widely used in medicine (neurosurgery, neurology, vascular surgery, dentistry, otolaryngology, pulmonology, endocrinology and mammology) and in veterinary medicine. The camera is a useful tool when detecting: fever malignant tumours of breast, skin, lymph nodes, facial skeleton and their relapses, inflammation and adenocarcinoma (ovary and fallopian tube), ear, throat and nose inflammation, inflammatory diseases of the joints and spine, diseases of the vessels and nerves of the extremities, thyroid dysfunction and disease, inflammatory and functional diseases of the kidneys, as well as the digestive system and liver, inflammation and diseases in animals. Features measuring range 20°C...60°C (60°F...140°F), accuracy ≤ ±0.4°C (±0.7°F) 5 Mpix visual camera imaging modes: IR, visual, PIP (picture in picture), MIF (combined visual and IR) saving IR images and videos to SD card or directly to a PC 5’’ large rotating touchscreen built-in report module for complete thermal analysis add voice and text notes, draw graphical symbols on images adjustable brightness of the display, facilitating work at high ambient light and dark places GPS, digital compass, LED flashlight and laser pointer removable Li-Ion battery with 4-hour working time interfaces: microUSB 2.0, Wi-Fi, Gigabit Ethernet, MiniHDMI, SD slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager - WMGBKT560M - Sonel Test
Santa Clara, CA, United States
Thermal Imager
WMGBKT560M
Thermal Imager WMGBKT560M
Alert! Fever detected! The Sonel KT-560M thermal camera is a device dedicated for body temperature measurements. If it exceeds a preset threshold (e.g. fever), this can be signalled by an alarm. It is possible to identify risk groups in large-scale testing in this way. The camera can also be used to detect various conditions in individual patients and in animals. The camera is based on an IR matrix with a resolution of 384x288 pixels, which allows it to capture high quality, fully radiometric IR images.(USA) Examine through image Sonel KT-560M is dedicated for body temperature measurements. If the temperature exceeds a set threshold (i.e. fever), setting off an alarm is possible. This way, one can detect risk groups during extensive examinations. The imager can also be used to detect various diseases in individual patients and animals. Application The camera allows to identify people with fever in the crowd (e.g. caused by viral or bacterial infection). Ideally suited for sanitary-epidemiolog ical monitoring of groups or individual people. In addition, it can be widely used in medicine (neurosurgery, neurology, vascular surgery, dentistry, otolaryngology, pulmonology, endocrinology and mammology) and in veterinary medicine. The camera is a useful tool when detecting: fever malignant tumours of breast, skin, lymph nodes, facial skeleton and their relapses, inflammation and adenocarcinoma (ovary and fallopian tube), ear, throat and nose inflammation, inflammatory diseases of the joints and spine, diseases of the vessels and nerves of the extremities, thyroid dysfunction and disease, inflammatory and functional diseases of the kidneys, as well as the digestive system and liver, inflammation and diseases in animals. Features measuring range 20°C...60°C (60°F...140°F), accuracy ≤ ±0.4°C (±0.7°F) 5 Mpix visual camera imaging modes: IR, visual, PIP (picture in picture), MIF (combined visual and IR) saving IR images and videos to SD card or directly to a PC 5’’ large rotating touchscreen built-in report module for complete thermal analysis add voice and text notes, draw graphical symbols on images adjustable brightness of the display, facilitating work at high ambient light and dark places GPS, digital compass, LED flashlight and laser pointer removable Li-Ion battery with 4-hour working time interfaces: microUSB 2.0, Wi-Fi, Gigabit Ethernet, MiniHDMI, SD slot

Alert! Fever detected!

The Sonel KT-560M thermal camera is a device dedicated for body temperature measurements. If it exceeds a preset threshold (e.g. fever), this can be signalled by an alarm. It is possible to identify risk groups in large-scale testing in this way. The camera can also be used to detect various conditions in individual patients and in animals. The camera is based on an IR matrix with a resolution of 384x288 pixels, which allows it to capture high quality, fully radiometric IR images.(USA)


Examine through image


Sonel KT-560M is dedicated for body temperature measurements. If the temperature exceeds a set threshold (i.e. fever), setting off an alarm is possible. This way, one can detect risk groups during extensive examinations. The imager can also be used to detect various diseases in individual patients and animals.


Application


The camera allows to identify people with fever in the crowd (e.g. caused by viral or bacterial infection). Ideally suited for sanitary-epidemiological monitoring of groups or individual people. In addition, it can be widely used in medicine (neurosurgery, neurology, vascular surgery, dentistry, otolaryngology, pulmonology, endocrinology and mammology) and in veterinary medicine.

The camera is a useful tool when detecting:

  • fever
  • malignant tumours of breast, skin, lymph nodes, facial skeleton and their relapses,
  • inflammation and adenocarcinoma (ovary and fallopian tube),
  • ear, throat and nose inflammation,
  • inflammatory diseases of the joints and spine,
  • diseases of the vessels and nerves of the extremities,
  • thyroid dysfunction and disease,
  • inflammatory and functional diseases of the kidneys, as well as the digestive system and liver,
  • inflammation and diseases in animals.

Features


  • measuring range 20°C...60°C (60°F...140°F), accuracy ≤ ±0.4°C (±0.7°F)
  • 5 Mpix visual camera
  • imaging modes: IR, visual, PIP (picture in picture), MIF (combined visual and IR)
  • saving IR images and videos to SD card or directly to a PC
  • 5’’ large rotating touchscreen
  • built-in report module for complete thermal analysis
  • add voice and text notes, draw graphical symbols on images
  • adjustable brightness of the display, facilitating work at high ambient light and dark places
  • GPS, digital compass, LED flashlight and laser pointer
  • removable Li-Ion battery with 4-hour working time
  • interfaces: microUSB 2.0, Wi-Fi, Gigabit Ethernet, MiniHDMI, SD slot
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Thermal Imagers
Product Number WMGBKT560M
Product Name Thermal Imager
Unlock Full Specs
to access all available technical data