Sonel Test Datasheets for Digital Resistance Meters
Digital resistance meters are instruments that measure electrical resistance. They use solid-state components and display values digitally.
Digital Resistance Meters: Learn more
| Product Name | Notes |
|---|---|
| Damage location and insulation measurements Sonel MIC-5050 insulation resistance meters constitute a reliable tool to measure insulation resistance up to 20 TΩ. The instrument is designed for control tests... | |
| Damage location and insulation measurements The Sonel MIC-10k1 insulation resistance meter is a proven choice for professionals who require the highest precision and extensive measurement capabilities. This model is one... | |
| Insulation resistance measurements: go premium Sonel MIC-5005 insulation resistance meter constitute a reliable tool for measuring insulation resistance up to 15 TΩ. The maximum measurement current is 1.2 mA... | |
| Insulation resistance measurements: go premium The Sonel MIC-5010 insulation resistance meter is a reliable tool for measuring insulation resistance up to 15 TΩ. The maximum measurement current is 1.2... | |
| Low resistance within range Product features measurement of very low resistance high immunity to disturbances easy operation big touchscreen automatic measurement mode autoranging Application The MMR-640 meter is designed to... | |
| Measure HV switches and transformers with one device Versatile and multifunctional micrometer Sonel MMR-6700 - a single device for HV circuit breaker and transformer measurements. It is distinguished by a... | |
| Measure motor winding resistance and other low resistances Perform precise tests of objects of resistive and inductive nature using one instrument - small resistance meter Sonel MMR-630. We present... | |
| Measure motor winding resistance and other low resistances Possibility to measure objects of resistive and inductive nature with the use of versatile small resistance meter Sonel MMR-620. We present... | |
| Measure the insulation resistance up to 1 TΩ The functional insulation resistance meter Sonel MIC-2501 surprises with numerous functions hidden in a neat and handy form. Due to its parameters,... | |
| Measure the insulation resistance up to 10 GΩ Sonel MIC-10 insulation resistance meter is a reliable device for measuring insulation resistance up to 10 GΩ. Due to its compact dimensions,... | |
| Measure the insulation resistance up to 100 GΩ The SonelMIC-30 insulation resistance meter is a perfect response to the expectations of users who deal with the testing of insulation of... | |
| Measure the insulation resistance up to 5 TΩ The Sonel MIC-5001 functional insulation resistance meter is a reliable tool for measuring insulation resistance up to 5 TΩ. Due to its... | |
| Measure winding resistance and low resistance with MMR-650 Ready to work even in extreme conditions, the winding resistance and small resistance meter Sonel MMR-650 has been created to accurately measure... |