Sonel Test Datasheets for Current Leakage Testers
Current leakage testers measure the amount of current that leaks to ground.
Current Leakage Testers: Learn more
| Product Name | Notes |
|---|---|
| Fill the space with ultrasound The Sonel GUD-1 ultrasonic generator is an alternative ultrasonic source used for lossless leak simulation. The presented generator is an alternative ultrasonic source that is... | |
| Hear the inaudible Advanced ultrasonic leak and electric discharge detector Sonel TUD-1 - effective ultrasonic detection of electric discharges and leaks. The Sonel TUD-1 ultrasonic leakage and electrical discharge detector... | |
| Hear the inaudible Comprehensive ultrasonic detection set Sonel TG-1 is a reliable professional intended for effective ultrasonic detection. The Sonel TG-1 set is designed for effective and trouble-free ultrasonic detection. | |
| Measure leakage current This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1... |