Sonel Test Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 1,8 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile... | |
| 1.2 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide... | |
| 1.2 m Sonel test lead in black color with banana plugs ends, marked N. Universal test leads, which are safe and resistant to damage. They can be used with a... | |
| 1.2 m Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 1.2 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 1.2 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 1.2 m Sonel test lead in red color. There are no measurements without test leads. Their selection depends on the test method, but also on the tested object. If probes... | |
| 1.2 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 1.8 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide... | |
| 1.8 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 1.8 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 1.8 m Sonel test lead in orange color. There are no measurements without test leads. Their selection depends on the test method, but also on the tested object. If probes... | |
| 1.8 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 1.8 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 10 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile... | |
| 10 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide... | |
| 10 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide... | |
| 10 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 10 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 10 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 10 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 10 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 100 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 100 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 100 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 15 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor... | |
| 15 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 16 GB microSD memory card. | |
| 16 GB SD memory card. | |
| 2-core test lead 15 m blue (10 / 25 A) U1/I1 | |
| 2-core test lead 15 m blue (10 / 25 A) U2/I2 | |
| 2.2 m Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 2.2 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 2.2 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 2.2 m Sonel test lead in yellow/green color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 20 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile... | |
| 20 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide... | |
| 20 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 20 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 20 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 20 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 20 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 200 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 200 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 200 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with a tip of IEC C19 type. | |
| 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with an orange tip of IEC C13 type. | |
| 25 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor... | |
| 25 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor... | |
| 3 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile... | |
| 3 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide... | |
| 3 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 3 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 3.0 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 3.0 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 30 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor... | |
| 30 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 4 m Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 4 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 5 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile... | |
| 5 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide... | |
| 5 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide... | |
| 5 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 5 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 5 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip. | |
| 5 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 5 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 5.0 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 5.0 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range... | |
| 50 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor... | |
| 75 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 75 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 75 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed... | |
| 8 GB SD memory card. | |
| Adapters for control terminals Sonel. Adapters enabling the connection of the analyzer to terminal strips and test points in electrical switchgear units. Measuring category CAT II / 1000 V. The... | |
| AGT-16C industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63... | |
| AGT-16P industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63... | |
| AGT-16T industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63... | |
| AGT-32C industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63... | |
| AGT-32P industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63... | |
| AGT-32T industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63... | |
| AGT-63P industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63... | |
| Flexibility in measurements The SONEL ERP-1 adapter, in combination with meters that can generate measurement current of 200 mA, serves for measuring of resistance of multiple groundings without disconnecting control... | |
| Measurements of multi-core cables Depending on the measurement facility and the established standards (each conductor to each or conductor to other shorted and grounded conductors), the measurement of the insulation... | |
| Product withdrawn from the offer. The product has been replaced by the M-13 Carrying Case. | |
| Quick and full diagnostics of charging stations EVSE-01 adapter allows to perform comprehensive measurements of electric vehicle charging stations - quickly and in accordance with applicable regulations. Simulating the charging... | |
| A container for the set of batteries for Sonel meters. It enables user to replace the battery pack with four LR14 alkaline batteries. It is suitable as a backup energy... | |
| A frame for the Sonel LKZ-1500 locator. The A frame enables the user to locate damage to the outer insulation of the cable with a very high accuracy. | |
| A frame for the Sonel LKZ-2000 locator. The A frame enables the user to locate damage to the outer insulation of the cable with a very high accuracy. | |
| A large case intended for carrying Sonel LKZ-2000 locating set - consisting of a transmitter and a receiver. | |
| A light meter probe holder in the form of a trolley. Its task is to facilitate the measurements of the emergency lighting intensity by reducing the influence of the measurement... | |
| A mini keyboard enabling more comfortable data entry during measurement performance. Communication with the test instrument is wireless via Bluetooth. Protective case is equipped with hand fastening. | |
| A mini keyboard enabling more comfortable data entry during measurement performance. Communication with the test instrument is wireless via Bluetooth. | |
| A set of 4 pcs. of Ø4 mm tips screwed onto the indicator probes of Sonel P-6, P-5, P-4 series and the Sonel MIC-5 insulation resistance meter. | |
| A set of wires for LKZ-1000 | |
| A test instrument is not sufficient to perform photovoltaic system measurements - accessories dedicated for this type of systems are also needed. PVM-1 adapter - necessary to conduct selected measurements... | |
| A test instrument is not sufficient to perform photovoltaic system measurements - accessories dedicated for this type of systems are also needed. Voltage adapter with M4/M6 thread - connects banana... | |
| A transport case designed for Sonel cameras of KT-160, KT-160A and KT-150 series. | |
| A transport case designed for Sonel cameras of KT-670, KT-650 and KT-560 series. | |
| A transport case designed for Sonel MPU-1 alarm signaller. | |
| AC adapter for charging batteries in Sonel MIC-2500, MIC-1000 and LKZ-700 meters. | |
| AC adapter for charging batteries of Sonel KT thermal imaging cameras. | |
| AC adapter for charging batteries of Sonel MPU-1 alarm signaller. | |
| AC adapter for charging the battery of the receiver included in Sonel LKZ-1500 locating set. | |
| AC adapter for charging the battery of the Sonel high-current short circuit loop impedance meters of MZC-330S and MZC-320S series | |
| AC adapter for charging the battery of the transmitter included in Sonel LKZ-1500 locating set. | |
| AC-16 has been designed to simplify current and voltage measurements: it eliminates the need to remove the electrical sockets. It is dedicated for use in earthed networks. The unit is... | |
| Adapter BSA-1 | |
| Adapter for measuring the primary leakage current of welding devices and the PE leakage current of three-phase devices. To be used with meters of the PAT series. | |
| Adapter for single phase industrial sockets. With its help, you can perform safety tests of devices that are powered from single-phase 32 A industrial sockets. They ensure the availability of... | |
| Adapter for testing residual current devices not installed and not operating in the electrical system. The device cooperates with any Sonel test instrument with implemented measurements of RCD parameters. | |
| Adapter podróżny (wersja UK, 2-pin), EU (CEE 7/16) -->Type G (BS 1363) | |
| Adapter separujący AS-1 do nadajnika LKZ-1000 | |
| Adapter separujący do nadajnika LKZ-1000 | |
| Adapter | |
| Adapters enabling the connection of the analyzer directly to DIN rail terminal blocks in electrical switchgear units. Each adapter offers M4 / M6 thread. Versatility of this solution is unique... | |
| Adapters enabling the connection of the instrument directly to protective devices in the electrical switchgear. Fast and easy installation means electricians and maintenance personnel save time. Special design to prevent... | |
| Additional battery pack with a power supply adapter for the transmitter of Sonel LKN-2000 locating set. | |
| Additional power supply adapter for charging the external battery of Sonel MMR-630, MMR-620 meters. | |
| Akumulator Ni-Cd 9.6 V 1.8 Ah | |
| Aluminium suitcase. | |
| An important aspect of the process of determining insulation resistance is the reference temperature at which manufacturer of the tested facility conducted tests. The measurement result shall be corrected with... | |
| Battery charger for external and simultaneous charging of two Li-Ion batteries for Sonel cameras of KT-670, KT-650 and KT-560 series. | |
| Brush probe dedicated to Sonel PAT meters used for testing safety of electrical devices. | |
| Cable with the quadruple plug 2,5 kV | |
| Cassette containing 24 mm wide adhesive paper and toner. | |
| Colour tape for SATO printer. The tape has a length of 100 meters and is made in the form of a sticker (the printed image or text may applied in... | |
| Contact probe dedicated to Sonel LKZ-720 locating set. | |
| Container for R6 (AA) batteries, dedicated to Sonel LKZ-1500 locator. | |
| Container for R6 (AA) batteries, dedicated to Sonel MRU-20 earth resistance meter. | |
| Crocodile clip mini, set, 1 kV 10 A | |
| Current carrying test lead 10m I1 (200 A, 25 mm2) black | |
| Current carrying test lead 10m I2 (200 A, 25 mm2) black | |
| Current carrying test lead 15m I1 (200 A, 25 mm2) black | |
| Current carrying test lead 15m I2 (200 A, 25 mm2) black | |
| Current carrying test lead 3m I1 (200 A, 25 mm2) black | |
| Current carrying test lead 3m I2 (200 A, 25 mm2) black | |
| Current test lead 6m I1 (200 A, 25 mm2) black | |
| Current test lead 6m I2 (200 A, 25 mm2) black | |
| Dedicated to Sonel power quality meters PQM-701, PQM-701Z and PQM-701Zr. | |
| Designed for charging the analyzer battery directly from the electrical switchgear. It is particularly useful during long-term monitoring on facilities, where using the grid socket is not possible. Safety stackable... | |
| Designed for insulation resistance simulation of power cables. Equipped with highly accurate resistors. Intended for training, presentation and auxiliary purposes – for instance in a situation, where general estimation of... | |
| Designed for storage and transport of the meter and its accessories. The case has two main compartments closed with a zipper and one pocket on the flap. The compartments are... | |
| Designed to check: leakage current of a welding machine's primary circuit in a situation when it is supplied from a single-phase or threephase mains (16 A or 32 A), PE... | |
| Doble-wire test lead 1.2 m CAT III/1000 V CAT IV/600 V (10 A/25 A) U2/I2 | |
| Doble-wire test lead 3 m CAT III/1000V CAT IV/600V (10 A / 25 A) U1/I1 | |
| Doble-wire test lead 3 m CAT III/1000V CAT IV/600V (10 A / 25 A) U2/I2 | |
| Doble-wire test lead 6 m (10 /25 A) U1/ I1 | |
| Doble-wire test lead 6 m (10 /25 A) U2/ I2 | |
| Double core test lead 1.2 m (10 / 25 A) U1/I1 | |
| Double pin Kelvin probe with banana connector (thick pins) | |
| Double pin Kelvin probe with banana connectors. | |
| Double-wire test lead 0.6 m for TDR | |
| Double-wire test lead 1.5 m (banana plugs) | |
| Double-wire test lead 10 m blue U1/I1 with banana plugs | |
| Double-wire test lead 10 m blue U2/I2 with banana plugs | |
| During the tests, it is good to know which device you are dealing with. This information is carried by the QR code on the label. The QR code scanner allows... | |
| Earth contact test probe (rod), 15 cm | |
| Elements of this accessory kit enable the solid and permanent suspension of PQM devices on DIN rails, which are popular in switchgear cabinets. Thanks to the special design, the risk... | |
| External battery charger for KT-195/200/385/400 | |
| External battery charger for KT-80/145 | |
| External battery charger for UV-260 | |
| External memory card reader with USB cable. | |
| Filtr wysokotemperaturowy 1500°C | |
| Flexible coils, also referred to as Rogowski coils, are used for measurements of alternating currents in hard-to-access points, where it is not possible to clamp fixed jaws. They enable the... | |
| Flexible current coil, also known as a Rogowski coil, is useful for testing objects, on which hard clamps cannot be attached. In the measurements of alternating current, flexible coils are... | |
| Floating transmitting probe (8kHz, 33kHz). Dedicated to Sonel locators of cables and underground infrastructures of LKZ-200 and LKZ-1000 series. | |
| Hand strap for cameras of KT-400/200 series. | |
| HDMI / RCA converter | |
| HDMI cable. For connections between the HDMI sockets of audio / video receivers. | |
| High temperature filter (1500°C) | |
| Holder for mounting cameras of KT-160A/160, KT-150, KT-140, KT-130 series on a tripod. | |
| If the site insulation is used as a means of protection against electric shock, the insulation resistance of floors and walls should be checked with an appropriate measuring instrument using... | |
| Includes LP-10A measurement probe and WS-06 adapter. | |
| Intended for transporting and hanging Sonel test instruments. The suspenders feature length adjustment. They enable hanging the device both on the neck and on the shoulder. | |
| It ensures the safe transport and storage of measuring clamps. | |
| It ensures the safe transport and storage of the analyzer together with its accessories. | |
| It ensures the safe transport and storage of the instrument together with its accessories. A large number of compartments allows for effective protection of a large amount of equipment. | |
| It is a radio receiver with a USB interface, enabling communication of the Sonel CMM-60 multimeter with a computer in order to connect to the Sonel CMM-60 Multimeter Software. | |
| It is connected directly to the meter. It allows user to charge the battery when the only power source is the car cigarette lighter socket. Discharged battery? No outlet? With... | |
| It is designed for fixing the analyzer to metal surfaces. It holds the power supply adapter. It allows measuring leads and power cables to be arranged. The kit includes a... | |
| It is designed for quick and safe connection of test leads with hexagon socket head cap screws. Turning the button on the back of the housing opens the probe tip. | |
| It is designed to power a number of Sonel measuring devices. One of its ends is terminated with C13 plug, while the other with the mains plug of CEE 7/16... | |
| It is designed to power a number of Sonel measuring devices. One of its ends is terminated with C7 plug, while the other with the mains plug of CEE 7/16... | |
| It is used for connecting voltage cables in hard to reach places. Exemplary application objects are elements of switchboard equipment: busbars, bolts or nuts. The set includes 5 probes. | |
| It is used for winding leads. The reel is made of a material resistant to cracking, even at low temperatures. It is provided with an opening with a switching spring,... | |
| Label/report/code printer, compatible with selected PAT meters used for testing safety of electrical devices. It allows user to label tested devices. It has an automatic guillotine. Connectivity: USB port. | |
| Lens 7 mm | |
| Lens cover for cameras of KT-160/160A/150/140/ 130 series. | |
| Lens with 2000°C high-temperature filter. It is an optional equipment for Sonel KT-670, KT-650, KT-560 thermal imaging cameras. The high-temperature filter improves the dynamic range of the infrared image. With... | |
| Li-ion battery 7.2 V 2.2 Ah | |
| Li-ion battery 7.2 V 3.2 Ah | |
| Li-ion rechargeable battery (10.8 V 3.35 Ah) for Sonel thermal imaging cameras of KT-670, KT-650, KT-560 and KT-560M series. | |
| Li-ion rechargeable battery (3.7 V, 4.2 Ah) for Sonel thermal imaging cameras of KT-80 and KT-145 series. | |
| Li-ion rechargeable battery (4.6 V, 6.9 Ah) for Sonel power quality meters of PQM-711, PQM-710, PQM-703, PQM-702 and PQM-700 series. Recommended replacement at after-sale department of SONEL S.A. | |
| Li-ion rechargeable battery (7.2 V) for Sonel MMR-650 low resistance meter. | |
| Li-ion rechargeable battery (7.4 V, 2.3 Ah) for Sonel thermal imaging cameras of KT-320, KT-250 and KT-165 series. | |
| Li-Ion rechargeable battery 7.2 V, 1.85 Ah. | |
| Li-Poly rechargeable battery (7.4 V, 2.4 Ah) for Sonel CMM-60 multimeter. | |
| LP probes cooperate with test instruments via a multi-plug connector. They enable measurements of illuminance with different resolution and in a different class, depending on the probe used. Presented LP-10A... | |
| LP probes cooperate with test instruments via a multi-plug connector. They enable measurements of illuminance with different resolution and in a different class, depending on the probe used. Presented LP-10B... | |
| Magnetic voltage adapter (black color) enabling the connection of the instrument directly to protective devices in the electrical switchgear. Fast and easy installation means electricians and maintenance personnel save time. | |
| Magnetic voltage adapter (blue color) enabling the connection of the instrument directly to protective devices in the electrical switchgear. Fast and easy installation means electricians and maintenance personnel save time. | |
| Mains plug with banana sockets (L and N). It enabling the charging of the analyzer batteries from the power supply socket, while eliminating the need to connect the instrument to... | |
| MicroSD card 8 GB | |
| Neck strap for cameras of KT-670/650/560 series. | |
| Ni-MH rechargeable battery (48 V, 3 Ah) for Sonel low resistance meters of MMR-630, MMR-620 series. | |
| Ni-MH rechargeable battery (6 V, 2 Ah) for Sonel LKZ-1500 locator. | |
| Ni-MH rechargeable battery (7.2 V, 3 Ah) for older Sonel meters of MPI-508, MPI-511, MRU-101 and MIC-5000 series. | |
| Non-contact probe dedicated to Sonel LKZ-720 locating set. | |
| Non-contact probe for identifying cables, dedicated to Sonel LKZ-2000 locating set. | |
| OPTO-RS serial transmission cable. Dedicated to Sonel meters of MZC-301, MZC-303, MZC-303E, MRP-120, MRP-200, MIC-2500, MIC-1000 and MIE-500 series. | |
| Power supply adapter for charging Sonel CMM-60 multimeter. | |
| Power supply adapter | |
| Power supply adaptor Z30 | |
| Power supply and charging set for batteries in selected MPI series test instruments. | |
| Probe dedicated to Sonel LKZ-1500 locating set. It allows users to detect the place of damaged insulation underground. | |
| Professional cramp designed for use in situations when strong and durable metal connection is required. Spread range is 50 mm. The cramp is provided with a thumbscrew for secure tightening... | |
| Professional Kelvin clamp. Maximum spacing (jaw opening): 140 mm, nominal current 10 A and the length of the two-core cable (from the last attachment in the clamp): 2600 mm. | |
| Protective case is equipped with hand fastening. | |
| Protective gloves dedicated for operators of Sonel thermal imaging cameras of KT series. They are suitable for operating of touchscreen displays. | |
| Przeznaczony do przechowywania i transportu miernika wraz z akcesoriami. Posiada dwie zasuwane zamkiem klapy w miejscu wejść pomiarowych i komunikacyjnych. Spód futerału jest zabezpieczony przed kontaktem z podłożem za pomocą | |
| Przeznaczony do przechowywania i transportu miernika wraz z akcesoriami. Posiada odpinaną sakwę przeznaczoną na akcesoria. Sakwę można przytroczyć np. do paska spodni. Komora główna została wyposażona w paski z rzepami,... | |
| Rigid material screen cover. Dedicated to the receiver included in the Sonel LKZ-1500 locating set. | |
| Screwed to the rear panel of the analyzer, they form slots for attaching the straps. This way, the instrument can be mounted on the pole. | |
| Secure, insulated crocodile clips with Ø 4 mm socket, intended for connecting test leads with plugs and a guard. Their jaws have a wide range of opening that enables them... | |
| Self-adhesive barcode stickers for labelling devices. The roll contains 100 white stickers. | |
| Self-adhesive print paper designed for Brother D-1 report/code printer. | |
| Self-adhesive print paper, 50 mm wide, for SATO report/code printers. | |
| Self-adhesive stickers with "Operational" message. The roll contains 50 white-lemon stickers. | |
| Self-adhesive stickers with "Out of order" message. The roll contains 50 red and white stickers. | |
| Separative adapter for LKZ-1000 transmitter (US version) | |
| Serial transmission cable – RJ45 interface. | |
| Serial transmission cable – RS-232 interface. | |
| Set of 15 A fuses for PAT-805, PAT-806 meters, protecting them against damage. The set includes 2 fuses. Fuse rated for a voltage of 250 V AC and a current... | |
| Set of 16 A fuses for PAT-2/2E/10 PAT-80/85/86 meters, protecting them against damage. | |
| Set of C-3 and N-1 clamps | |
| Shielded 100 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The shielded test leads are dedicated for testing... | |
| Shielded 200 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The shielded test leads are dedicated for testing... | |
| Shielded 75 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The shielded test leads are dedicated for testing... | |
| Sonda DKI-P1 do kontroli izolacji | |
| Sonel 2-core test lead, length: 10 m. The cable is terminated on one side with an easy-to-install Kelvin crocodile and on the other with a banana plug. | |
| Sonel 2-core test lead, length: 2.1 m. The cable is terminated on one side with an easy-to-install Kelvin crocodile plug and on the other with banana plugs. | |
| Sonel 2-core test lead, length: 25 m. The cable is terminated on one side with an easy-to-install Kelvin crocodile and on the other with a banana plug. | |
| Sonel 30-metre transmitting cable on a reel, yellow. | |
| Sonel 50-metre transmitting cable on a reel, yellow. | |
| Sonel 80-metre transmitting cable on a reel, yellow. | |
| Sonel adapter - GPS module. GPS device with wireless transmission for cooperation with Sonel LKZ-1500. Option of connecting with a personal digital assistant, smartphone and laptop. Built-in rechargeable batteries provide... | |
| Sonel adapter for measuring loop impedance Z (L-N). | |
| Sonel cable for charging the battery from 12 V car socket (UV-260). | |
| Sonel cable for charging the battery from 12 V car socket. | |
| Sonel measuring clamps - receiving clamps for LKO-720. The maximum diameter of the tested conductor is 52 mm. | |
| Sonel measuring probe (23 cm long) for driving into the ground. Designed to introduce a signal into the ground that facilitates the work of LKO locators. | |
| Sonel measuring probe (26 cm long) for driving into the ground. | |
| Sonel miniDIN-multi-plug lead. Dedicated for the connection of a light meter probe with the test instrument. | |
| Sonel Reports Plus supports creation of documentation after testing of electrical installation. The software communicates with Sonel test instruments, downloads data from memory of the devices and creates necessary documentation. | |
| Sonel separation adapter. The product is equipped with a practical test lead. The above AS-1 separating adapter may be used to connect the transmitter to a mains socket with a... | |
| Sonel test lead, length: 2 m, black, CAT IV 1000. The cable is terminated with easily connected banana plugs provided with a built-in fuse socket. | |
| Sonel test lead, length: 2 m, blue, CAT IV 1000. The cable is terminated with easily connected banana plugs provided with a built-in fuse socket. | |
| Sonel test lead, length: 2 m, green, CAT IV 1000. The cable is terminated with easily connected banana plugs provided with a built-in fuse socket. | |
| Sonel test lead, length: 2 m, red, CAT IV 1000. The cable is terminated with easily connected banana plugs provided with a built-in fuse socket. | |
| Sonel voltage adapter - black. It enables the analyser to be connected directly to the terminal block in the electrical switchboard. The adapter is provided with M4/M6 thread. | |
| Sonel voltage adapter - blue. It enables the analyser to be connected directly to the terminal block in the electrical switchboard. The adapter is provided with M4/M6 thread. | |
| Split-Core current clamps are used for measuring alternating and direct currents. They are available in four variants of different diameters of the clamped conductor and the type of current to... | |
| Strap length is 120 cm. They can be used for mounting items on poles with different diameters or structures: both pre-stressed concrete and lattice steel types. | |
| Straps for a meter with a housing of Sonel MRU-105, MPI-508, MIC-5000 type. | |
| Sun visor for cameras of KT-160/160A/384 series. | |
| t is used for connecting voltage test leads in hard-to-access points. Examples of use: elements of switchgear cabinets: bolts, nuts or busbars. The kit includes 5 test probes. | |
| Tele IR lens 19 mm for KT-200 (14.4°×10.8°) | |
| Tele IR lens 40 mm for KT-400 (13.7°×10.3°) | |
| Telephoto lens (10.0°x7.5°/55 mm) for KT-560 cameras. | |
| Telephoto lens (11.3°x8.5°/55 mm) for KT-650 cameras. | |
| Temperature probe of K type, bayonet design | |
| Temperature probe of K type, made of metal. Designed for Sonel CMM-60 multimeter. | |
| Temperature probe with magnet. Dedicated to the Sonel meters of MMR-6700, MMR-650 and MMR-650 series. | |
| Test lead 10 m 1 kV (banana plugs) U1 blue | |
| Test lead 10 m 1 kV (banana plugs) U2 blue | |
| Test lead 15 m 1 kV (banana plugs) U1 blue | |
| Test lead 15 m 1 kV (banana plugs) U2 blue | |
| Test lead 15 m black, shielded 10 kV with banana plugs | |
| Test lead 15 m blue 10 kV with banana plugs | |
| Test lead 15 m red 10 kV with banana plugs | |
| Test lead 2 m CAT IV 1000V (banana plugs, fused 10 A) yellow | |
| Test lead 3 m 1 kV (banana plugs) U1 blue | |
| Test lead 3 m 1 kV (banana plugs) U2 blue | |
| Test lead 6 m 1 kV (banana plugs) U1 blue | |
| Test lead 6 m 1 kV (banana plugs) U2 blue | |
| Test leads for clamp- and multimeters (set) | |
| Test leads set for CMM (CAT IV, M) | |
| Test leads set for CMM (CAT IV, S) | |
| The adapter allows testing wires with IEC C5 plug (so-called "cloverleaf " or "Mickey Mouse"). The available test kit is the same as for standard IEC cables. | |
| The adapter allows the meter to be connected to the SKA-type test and control strip. The adapter plug is adjusted to the dimensions of the test sockets in the strips,... | |
| The adapter enables safety tests of devices (or extension cords) supplied from 16 A three-phase sockets. The switchable versions are equipped with a rotary switch shorting L of the measuring... | |
| The adapter enables safety tests of devices (or extension cords) supplied from 16 A three-phase sockets. The unswitchable versions have permanently shorted lines L1, L2, L3 of a three-phase socket,... | |
| The adapter enables safety tests of devices (or extension cords) supplied from 32 A three-phase sockets. The switchable versions are equipped with a rotary switch shorting L of the measuring... | |
| The adapter enables safety tests of devices (or extension cords) supplied from 32 A three-phase sockets. The unswitchable versions have permanently shorted lines L1, L2, L3 of a three-phase socket,... | |
| The adapter enables the use of Sonel C-3 clamps for the Sonel LKO-720 receiver. | |
| The adapter is designed for connecting the C-PV clamps with the test socket of the meter. | |
| The adapter is designed for mounting on insulated lines with aluminum or copper core and a cross section of 16-150 mm² / 1.5-16 mm². ASX-1 consists of a piercing probe... | |
| The adapter is designed for wireless data transmission between a PC and meters equipped with a corresponding transceiver module. It provides two-way communications between the measuring device and computer. To... | |
| The adapter is terminated with IEC and Schuko plugs. It allows measurements of single-phase extension cords | |
| The antenna allows time synchronization via GPS when the analyzer is used indoors. The length of the lead is 10 m. Thanks to a magnetic holder, the antenna can be... | |
| The backpack designed especially for comfortable carrying the meter with accessories. It is particularly useful when you want to have your hands free when moving with the equipment, e.g. when... | |
| The cable with connectors of A and B type, compatible with USB 1.1 and 2.0. It is intended to connect the computer to Sonel devices equipped with USB sockets of... | |
| The calibration box has been designed to verify indications of insulation resistance meters. The use of high-quality resistors with a very high degree of accuracy makes the CS-5kV an ideal... | |
| The case allows to perform the measurements while hanging around the user's neck. The lower pocket can hold the report printer, so the examined object can be marked as "working"... | |
| The case can fit the meter and the accessories. It protects the contents from dirt and damage. It's durable and easy to spot, thanks to brightt orange colour. When there... | |
| The case is designed for storage and transport of the meter and its accessories. It protect the contents against dirt and damage. When there is a lot of gear to... | |
| The case is designed for storage and transport. It protect the contents against dirt and damage. The case is made of a specially selected fabric, which is extremely durable and... | |
| The case is designed for storage and transportation of ERP-1 adapter with the measuring clamps. It is made of a break-resistant plastic. It has a carrying handle and a strap... | |
| The case specially designed for the safe storage and transport of long (80 cm) probes driven into the ground. It is provided with a strap for hanging it on the... | |
| The clamp is used to measure alternating currents. The maximum diameter of the tested conductor is 52 mm. It is terminated with a 5-pin plug, compatible with Sonel devices. Using... | |
| The cover is suitable for storing the A frame - used for Sonel LKZ-1500 locator. It protect the contents against dirt and damage. | |
| The crocodile clip is an important element of the measuring system. It acts as an accessory, enabling a safe and reliable connection of the meter to the tested object or... | |
| The crocodile clip is an important element of the measuring system. It is as an accessory enabling a safe and reliable connection of the meter to the tested object or... | |
| The earth contact test probe 25 cm long is designed for measuring earth resistance with 3- and 4-wire method. The probe is made of impact-resistant alloy and have an opening... | |
| The earth contact test probe 30 cm long is designed for measuring earth resistance with 3- and 4-wire method. The probe is made of impact-resistant alloy and have an opening... | |
| The earth contact test probe 80 cm long is designed for measuring earth resistance with 3- and 4-wire method. The probe is made of impact-resistant alloy and have an opening... | |
| The hanging straps are designed for carrying and hanging Sonel meters. Their length is adjustable. The straps may be used to hang the meter around the neck or on the... | |
| The label with the measurement result allows you to quickly and clearly assess whether the device is working correctly. Such a marker can be obtained without moving from the measuring... | |
| The N-2 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to... | |
| The N-3 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to... | |
| The N-4 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to... | |
| The N-5 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to... | |
| The new version of Sonel PAT Analysis software is a completely new software designed for users conducting security tests of electrical devices. It is an ideal solution both for individual... | |
| The pin probe 11 kV in red color. The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. | |
| The pin probe 5kV in black color. The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure... | |
| The pin probe 5kV in red color. The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure... | |
| The pin probe in black is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure pin probe with Ø | |
| The power supply adapter is intended for charging the battery of Sonel CMM-60 multimeter. | |
| The probe in blue is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure pin probe with Ø 4... | |
| The probe in red is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure pin probe with Ø 4... | |
| The probe in yellow is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure pin probe with Ø 4... | |
| The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. In standard cases, a 1 kV probe is... | |
| The probe is used to measure the short-circuit loop impedance of the luminaires lighting or other objects that are out of range hand. It can also be used to measure... | |
| The reader will work in places where easy and quick scanning of the barcode is required. During tests, it is worth knowing what device is to be analysed. The carrier... | |
| The rechargeable NiMH (nickel metal hydride) battery for Sonel measuring devices. Its advantages include full leak-tightness, high capacity, low memory effect and high energy density. The battery may be charged... | |
| The recheargeable NiMH (nickel metal hydride) battery for Sonel measuring devices. Its advantages include full leak-tightness, high capacity, low memory effect and high energy density. The battery may be charged... | |
| The recheargeable NiMH (nickel metal hydride) battery for Sonel measuring devices. Its advantages include full leak-tightness, high capacity, low memory effect and high energy density. The battery may be charged... | |
| The set includes a strap for carrying the meter in the hand, and a strap for hanging the device on the shoulder and around the neck. The longer strap is... | |
| The set includes LP-1 light meter probe and WS-06 adapter. | |
| The set includes LP-10B light meter probe and WS-06 adapter. | |
| The set includes two holders that are screwed to the rear panel of the analyzer. They are used to mount the instrument on metal surfaces. Magnets with a high attraction... | |
| The Sonel GT 750 adapter is a GPS module. GPS device with Bluetooth® transmission for cooperation with Sonel LKZ-1500. Option of connecting with a personal digital assistant, smartphone and laptop. | |
| The straps are designed for hanging the meters in safe locations to free the operator’s hands. Their one end is provided with a hook, while the other with a Velcro... | |
| The telescopic handle of the light meter probe is designed to reduce the influence of the person performing the measurement on the obtained results. The base has been specially designed... | |
| The transmitting clamp is used to measuring current for earth resistance measurements. Together with C-3 current clamp (hard) they are used in the two-clamp method, and in many cases they... | |
| The WS-09 adapter is an automatic three-wire pin probe. It provides much faster measurements by its start button located on the adapter housing. The adapter also has a button that... | |
| This adapter is used to connect temperature probes to multimeters and clamp meters that support temperature measurement. | |
| This case is designed for storage and transport of the meter and its accessories. It has one main compartments closed with a zipper and one pocket on the flap. The... | |
| This case is designed for storage and transport of the meter and its accessories. It has three main compartments closed with a zipper and one pocket on the flap. The... | |
| This case is designed for storage and transport of the meter and its accessories. It is made of a break-resistant plastic. It has a carrying handle and a strap for... | |
| This case is designed for storage and transport of the meter and its accessories. It protect the contents against dirt and damage. The case is made of a specially selected... | |
| This case is designed for storage and transport of the meter and its accessories. It protect the contents against dirt and damage. When there is a lot of gear to... | |
| This case is designed for storage and transport of the meter and its accessories. Protects the contents against soil and damage. Equipped with a shoulder strap. | |
| This case is designed for storage and transport of the meter and its accessories. The case has two main compartments, two pockets closed with the zipper and two Velcro pockets. | |
| This case is designed for storage and transport of the meter. It protect the contents against dirt and damage. The case is made of a specially selected fabric, which is... | |
| Travel adapter (AU version, 2-pin), EU (CEE 7/16) --> Type I (AS 3112) | |
| Travel adapter type A | |
| Two-wire test lead with a length of 2 meters. It connects N-1 transmitting clamp with measuring terminals of the meter used for earth resistance measurements. The test lead is factory-fitted... | |
| Type K temperature probe | |
| Type WS adapters are highly valued and practical accessories. They enable user a quick and easy measurement in a UNI-Schuko socket without the use of probes or measuring cords. Interaction... | |
| Universal AC adapter 110/230V. Dedicated to selected Sonel KT thermal imaging cameras. | |
| Universal magnetic holder for mounting the meter to metal surfaces, e.g. switchgear doors, etc. | |
| USB cable type C | |
| USB data cable with plugs of A–Micro-B type. | |
| USB data cable with plugs of A–Mini-B type. | |
| USB power adapter for charging batteries of Sonel thermal imaging cameras. | |
| When the analyzer is required to receive a GSM signal, but there is a poor reception at the place of installation - use a signal repeater. The kit includes two... | |
| Wi-Fi SD card 4 GB | |
| Wi-Fi SD card 8 GB | |
| Wide angle lens (42.1°x32.2°/13 mm) for KT-560 cameras. | |
| Wide angle lens (45.4°x34.9°/13 mm) for KT-650 cameras. | |
| Wide-angle IR lens 8.8 mm for KT-400 (57.0°×45.0°) | |
| Wristband | |
| Wyświetlacz dla KT640 |