Step into thermal imaging with the Sonel KT-120M thermal imaging camera
KT-120M is a special camera. Economical, practical and handy, it is a powerful tool in preventing or limiting epidemics.
The user can measure the temperature with 0.5°C (0.9°F) accuracy. The exceeding of the threshold value is signalled by an alarm. All this in order to quickly and efficiently detect people with fever - e.g. infected with a virus giving such symptoms.
Zastosowania
KT-120M is used wherever many people need to be tested for body temperature. Particularly useful in:
factories,
schools,
shopping malls,
office buildings.
Features
measuring range 20°C...50°C (68°F...122°F)
accuracy up to ±0.5°C (0.9°F)
fast temperature measurement
automatic signalling of fever detection
saving IR images to SD card
built-in Li-Ion battery with 8-hour working time
interfaces: USB type C, SD slot
can be set up on a tripod
Step into thermal imaging with the Sonel KT-120M thermal imaging camera
KT-120M is a special camera. Economical, practical and handy, it is a powerful tool in preventing or limiting epidemics.
The user can measure the temperature with 0.5°C (0.9°F) accuracy. The exceeding of the threshold value is signalled by an alarm. All this in order to quickly and efficiently detect people with fever - e.g. infected with a virus giving such symptoms.
Zastosowania
KT-120M is used wherever many people need to be tested for body temperature. Particularly useful in:
- factories,
- schools,
- shopping malls,
- office buildings.
Features
- measuring range 20°C...50°C (68°F...122°F)
- accuracy up to ±0.5°C (0.9°F)
- fast temperature measurement
- automatic signalling of fever detection
- saving IR images to SD card
- built-in Li-Ion battery with 8-hour working time
- interfaces: USB type C, SD slot
- can be set up on a tripod