Sonel Test Thermal imager WMGBKT5601V15

Description
Heavyweight for thermography Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for: troubleshooting electrical installations, wiring, panels, motors, breakers, transformers, switchgear, and electrical equipment, monitoring the thermal performance of industrial manufacturing processes, identifying overheating of mechanical and electro-mechanical components, inspecting buildings for insulation leaks, energy audits, HVAC/R equipment, water damage, and pests, locating hidden heat sources (of people, animals, objects) in dark or low-light conditions. The touchscreen as well as the lens swivel independently to view objects of interest that are difficult to access from any angle. The large number of functions, intuitive handling and excellent ergonomics make the KT-560 imagers perfect for every advanced thermographer. Features Image files saved in JPG format (complete image data). Recording of IR videos (on SD memory card or computer hard disk). Built-in reports module. MIF image combining mode. Extensive image analysis tools. Built-in camera for capturing images within the visible light spectrum. Built-in: GPS, digital compass, LED flashlight, laser.pointer, laser rangefinder. Interfaces: USB type C, Wi-Fi, Gigabit Ethernet, micro HDMI, SD memory card slot, Bluetooth. Digital zoom. Interchangeable lenses that do not require calibration by the manufacturer.
Datasheet
Description
Heavyweight for thermography Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for: troubleshooting electrical installations, wiring, panels, motors, breakers, transformers, switchgear, and electrical equipment, monitoring the thermal performance of industrial manufacturing processes, identifying overheating of mechanical and electro-mechanical components, inspecting buildings for insulation leaks, energy audits, HVAC/R equipment, water damage, and pests, locating hidden heat sources (of people, animals, objects) in dark or low-light conditions. The touchscreen as well as the lens swivel independently to view objects of interest that are difficult to access from any angle. The large number of functions, intuitive handling and excellent ergonomics make the KT-560 imagers perfect for every advanced thermographer. Features Image files saved in JPG format (complete image data). Recording of IR videos (on SD memory card or computer hard disk). Built-in reports module. MIF image combining mode. Extensive image analysis tools. Built-in camera for capturing images within the visible light spectrum. Built-in: GPS, digital compass, LED flashlight, laser.pointer, laser rangefinder. Interfaces: USB type C, Wi-Fi, Gigabit Ethernet, micro HDMI, SD memory card slot, Bluetooth. Digital zoom. Interchangeable lenses that do not require calibration by the manufacturer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal imager - WMGBKT5601V15 - Sonel Test
Santa Clara, CA, United States
Thermal imager
WMGBKT5601V15
Thermal imager WMGBKT5601V15
Heavyweight for thermography Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for: troubleshooting electrical installations, wiring, panels, motors, breakers, transformers, switchgear, and electrical equipment, monitoring the thermal performance of industrial manufacturing processes, identifying overheating of mechanical and electro-mechanical components, inspecting buildings for insulation leaks, energy audits, HVAC/R equipment, water damage, and pests, locating hidden heat sources (of people, animals, objects) in dark or low-light conditions. The touchscreen as well as the lens swivel independently to view objects of interest that are difficult to access from any angle. The large number of functions, intuitive handling and excellent ergonomics make the KT-560 imagers perfect for every advanced thermographer. Features Image files saved in JPG format (complete image data). Recording of IR videos (on SD memory card or computer hard disk). Built-in reports module. MIF image combining mode. Extensive image analysis tools. Built-in camera for capturing images within the visible light spectrum. Built-in: GPS, digital compass, LED flashlight, laser.pointer, laser rangefinder. Interfaces: USB type C, Wi-Fi, Gigabit Ethernet, micro HDMI, SD memory card slot, Bluetooth. Digital zoom. Interchangeable lenses that do not require calibration by the manufacturer.

Heavyweight for thermography

Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for:

  • troubleshooting electrical installations, wiring, panels, motors, breakers, transformers, switchgear, and electrical equipment,
  • monitoring the thermal performance of industrial manufacturing processes,
  • identifying overheating of mechanical and electro-mechanical components,
  • inspecting buildings for insulation leaks, energy audits, HVAC/R equipment, water damage, and pests,
  • locating hidden heat sources (of people, animals, objects) in dark or low-light conditions.

The touchscreen as well as the lens swivel independently to view objects of interest that are difficult to access from any angle. The large number of functions, intuitive handling and excellent ergonomics make the KT-560 imagers perfect for every advanced thermographer.


Features


  • Image files saved in JPG format (complete image data).
  • Recording of IR videos (on SD memory card or computer hard disk).
  • Built-in reports module.
  • MIF image combining mode.
  • Extensive image analysis tools.
  • Built-in camera for capturing images within the visible light spectrum.
  • Built-in: GPS, digital compass, LED flashlight, laser.pointer, laser rangefinder.
  • Interfaces: USB type C, Wi-Fi, Gigabit Ethernet, micro HDMI, SD memory card slot, Bluetooth.
  • Digital zoom.
  • Interchangeable lenses that do not require calibration by the manufacturer.
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Thermal Imagers
Product Number WMGBKT5601V15
Product Name Thermal imager
Unlock Full Specs
to access all available technical data

Similar Products

Super-Zoom Infrared Thermographic Camera - ImageIR® 8300 Z - InfraTec GmbH
Specs
Detector Type Indium Antimonide (InSB) Detector
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
View Details
Thermal Imaging Cameras - 134744 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Maximum Frame Rate 9 frames per second
View Details
UTi712S 120 Entry-Level Thermal Imager - UTi712S - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 752 F (-20 to 400 C)
View Details