Sonel Test Datasheets for Condition Monitors and Fault Detectors
Condition monitors and fault detectors find faults in mechanical, electrical, optical or other systems before a system failure condition occurs. An example of a fault in an electrical system is an arching circuit breaker. An example of a fault in a mechanical system is a failed roller bearing. Both mechanical and electrical faults produce characteristic sounds, which can be detected using air or structure borne acoustic detection techniques.
Condition Monitors and Fault Detectors : Learn more
| Product Name | Notes |
|---|---|
| Diagnose faults with TDR-410 The Sonel TDR-410 reflectometer is designed to locate faults in metallic cables. The product is dedicated to electrical wholesalers and cable retailers, electrical installation companies, maintenance... | |
| Diagnose faults with TDR-420 The TDR-420 reflectometer is a handy digital Time Domain Reflectometer (TDR) designed to characterize and locate faults in power and telecommunications cables. The Sonel TDR-420 reflectometer... | |
| Locate wires and cables with the LKZ-720 Wire Tracer The Sonel LKZ-720 cable and wire locator is a device consisting of the LKN-720 transmitter and the LKO-720 receiver. This instrument... | |
| Special features 4 codes of the transmitted signal. Transmission of information about the transmitter settings and battery charge level. Measurement of voltage at the object to 500 V RMS. Three... | |
| Special features Receiver operation with max. 4 transmitters at the same time to locate interruptions or distinguish wires. Receiving status information from the LKN-720 transmitter. The function 3D - detecting... | |
| LKN-710P transmitter |