Sonel Test Thermal imaging camera WMGBKT200V19

Description
Full control and flexibility in different situations The Sonel KT-200 thermal camera is equipped with a modern sensor with a resolution of 192x144 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded images. The cameras in this series are available in several variants, allowing you to choose the right configuration for your particular requirements. Features Regardless of whether you take photos or record videos, the newest cameras supplied by Sonel, equipped with modern detectors, a wide range of temperature measurement and high-quality lenses, ensure highly detailed images and accurate measurements. The cameras are available in several versions, thus enabling the appropriate configuration for the user’s needs. More to see, less to hold A large display combined with innovative data processing electronics is placed in a compact housing, thus ensuring a perfect balance between high performance and small dimensions – the best choice for everyday use. Moreover, due to the centrally located navigation button supported by a menu on the touchscreen, this model ensures simple and intuitive operation. Thermal imaging is not everything Cameras are additionally equipped with visual lenses and related image mixing technologies: PIP, MIF. Support from the built-in LED torch and laser improves operational quality by facilitating photography and then image interpretation. The picture is just the beginning The built-in report module allows for the preparation and printing out of reports directly from the camera. Built-in communication interfaces ensure constant communication between the camera and the computer or mobile device, also over a wireless network. Thanks to state-of-the-art technologies and solutions, the cameras ensure full control and flexibility in various situations, and are an ideal tool for both novice users and professional thermographic inspectors. Camera features high sensitivity of detectors and a wide temperature range comprehensive image analysis tools intuitive user interface IR video recording (on the SD card or computer disc) built-in report module different imaging modes: IR, visual, PIP, MIF built-in visual camera: 5 Mpix built-in: LED torch, laser pointer interfaces: microUSB 2.0, Wi-Fi, Gigabit Ethernet, microHDMI, microSD slot
Datasheet
Description
Full control and flexibility in different situations The Sonel KT-200 thermal camera is equipped with a modern sensor with a resolution of 192x144 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded images. The cameras in this series are available in several variants, allowing you to choose the right configuration for your particular requirements. Features Regardless of whether you take photos or record videos, the newest cameras supplied by Sonel, equipped with modern detectors, a wide range of temperature measurement and high-quality lenses, ensure highly detailed images and accurate measurements. The cameras are available in several versions, thus enabling the appropriate configuration for the user’s needs. More to see, less to hold A large display combined with innovative data processing electronics is placed in a compact housing, thus ensuring a perfect balance between high performance and small dimensions – the best choice for everyday use. Moreover, due to the centrally located navigation button supported by a menu on the touchscreen, this model ensures simple and intuitive operation. Thermal imaging is not everything Cameras are additionally equipped with visual lenses and related image mixing technologies: PIP, MIF. Support from the built-in LED torch and laser improves operational quality by facilitating photography and then image interpretation. The picture is just the beginning The built-in report module allows for the preparation and printing out of reports directly from the camera. Built-in communication interfaces ensure constant communication between the camera and the computer or mobile device, also over a wireless network. Thanks to state-of-the-art technologies and solutions, the cameras ensure full control and flexibility in various situations, and are an ideal tool for both novice users and professional thermographic inspectors. Camera features high sensitivity of detectors and a wide temperature range comprehensive image analysis tools intuitive user interface IR video recording (on the SD card or computer disc) built-in report module different imaging modes: IR, visual, PIP, MIF built-in visual camera: 5 Mpix built-in: LED torch, laser pointer interfaces: microUSB 2.0, Wi-Fi, Gigabit Ethernet, microHDMI, microSD slot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal imaging camera - WMGBKT200V19 - Sonel Test
Santa Clara, CA, United States
Thermal imaging camera
WMGBKT200V19
Thermal imaging camera WMGBKT200V19
Full control and flexibility in different situations The Sonel KT-200 thermal camera is equipped with a modern sensor with a resolution of 192x144 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded images. The cameras in this series are available in several variants, allowing you to choose the right configuration for your particular requirements. Features Regardless of whether you take photos or record videos, the newest cameras supplied by Sonel, equipped with modern detectors, a wide range of temperature measurement and high-quality lenses, ensure highly detailed images and accurate measurements. The cameras are available in several versions, thus enabling the appropriate configuration for the user’s needs. More to see, less to hold A large display combined with innovative data processing electronics is placed in a compact housing, thus ensuring a perfect balance between high performance and small dimensions – the best choice for everyday use. Moreover, due to the centrally located navigation button supported by a menu on the touchscreen, this model ensures simple and intuitive operation. Thermal imaging is not everything Cameras are additionally equipped with visual lenses and related image mixing technologies: PIP, MIF. Support from the built-in LED torch and laser improves operational quality by facilitating photography and then image interpretation. The picture is just the beginning The built-in report module allows for the preparation and printing out of reports directly from the camera. Built-in communication interfaces ensure constant communication between the camera and the computer or mobile device, also over a wireless network. Thanks to state-of-the-art technologies and solutions, the cameras ensure full control and flexibility in various situations, and are an ideal tool for both novice users and professional thermographic inspectors. Camera features high sensitivity of detectors and a wide temperature range comprehensive image analysis tools intuitive user interface IR video recording (on the SD card or computer disc) built-in report module different imaging modes: IR, visual, PIP, MIF built-in visual camera: 5 Mpix built-in: LED torch, laser pointer interfaces: microUSB 2.0, Wi-Fi, Gigabit Ethernet, microHDMI, microSD slot

Full control and flexibility in different situations

The Sonel KT-200 thermal camera is equipped with a modern sensor with a resolution of 192x144 pixels. A wide temperature measurement range and high quality lenses guarantee a high level of detail in the recorded images. The cameras in this series are available in several variants, allowing you to choose the right configuration for your particular requirements.


Features

Regardless of whether you take photos or record videos, the newest cameras supplied by Sonel, equipped with modern detectors, a wide range of temperature measurement and high-quality lenses, ensure highly detailed images and accurate measurements. The cameras are available in several versions, thus enabling the appropriate configuration for the user’s needs.

More to see, less to hold

A large display combined with innovative data processing electronics is placed in a compact housing, thus ensuring a perfect balance between high performance and small dimensions – the best choice for everyday use. Moreover, due to the centrally located navigation button supported by a menu on the touchscreen, this model ensures simple and intuitive operation.

Thermal imaging is not everything

Cameras are additionally equipped with visual lenses and related image mixing technologies: PIP, MIF. Support from the built-in LED torch and laser improves operational quality by facilitating photography and then image interpretation.

The picture is just the beginning

The built-in report module allows for the preparation and printing out of reports directly from the camera. Built-in communication interfaces ensure constant communication between the camera and the computer or mobile device, also over a wireless network. Thanks to state-of-the-art technologies and solutions, the cameras ensure full control and flexibility in various situations, and are an ideal tool for both novice users and professional thermographic inspectors.


Camera features


  • high sensitivity of detectors and a wide temperature range
  • comprehensive image analysis tools
  • intuitive user interface
  • IR video recording (on the SD card or computer disc)
  • built-in report module
  • different imaging modes: IR, visual, PIP, MIF
  • built-in visual camera: 5 Mpix
  • built-in: LED torch, laser pointer
  • interfaces: microUSB 2.0, Wi-Fi, Gigabit Ethernet, microHDMI, microSD slot
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Thermal Imagers
Product Number WMGBKT200V19
Product Name Thermal imaging camera
Features & Options Built-in Color / Visual Camera
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imager - MWIR-640 - LAND
Specs
Detector Type Microbolometer
Cooling Uncooled
Computer Host PC
View Details
Infrared Thermographic Camera - ImageIR®8800 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Thermal Imaging Cameras - 2309423 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details