Sonel Test Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| Advanced measurements The Sonel CMP-1006 handy clamp meter is a professional tool used for measuring high currents up to 1000 A. The instrument enables to perform tests on wires with... | |
| Measure wide range of electrical parameters The Sonel CMP-400 digital clamp meter was developed for direct measurement of AC current up to 400 A. The device allows also to measure... | |
| Measure wide range of electrical parameters The Sonel CMP-401 compact clamp meter is a surprisingly versatile tool. It is used for direct AC and DC current measurement up to 400... | |
| Meet Sonel CMP-3000 - clamp meter for professionals based on modern technologies The Sonel CMP-3000 meter is equipped with robust hard clamps designed to facilitate testing in hard-to-reach, narrow spaces. | |
| Professional measurements The Sonel CMP-2000 professional clamp meter is a multi-purpose instrument used for measuring high currents up to 2000 A with clamps on wires up to 57 mm in... | |
| Sonel CMP-200F AC current fork meter - a new dimension in high-speed measurements The CMP-200F meter is a modern measuring instrument which attracts attention with its sleek form and simple,... | |
| The Sonel CMP-3kR is an innovative AC current clamp meter which combines technically advanced solutions The handy digital AC clamps meter with a recorder is a professional tool for measuring... |