Sonel Test Thermal imager WMGBKT6501V25

Description
Heavyweight for thermography Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for: troubleshooting electrical installations, wiring, panels, motors, breakers, transformers, switchgear, and electrical equipment, monitoring the thermal performance of industrial manufacturing processes, identifying overheating of mechanical and electro-mechanical components, inspecting buildings for insulation leaks, energy audits, HVAC/R equipment, water damage, and pests, locating hidden heat sources (of people, animals, objects) in dark or low-light conditions. The touchscreen as well as the lens swivel independently to view objects of interest that are difficult to access from any angle. The large number of functions, intuitive handling and excellent ergonomics make the KT-650 imagers perfect for every advanced thermographer. Features Image files saved in JPG format (complete image data). Recording of IR videos (on SD memory card or computer hard disk). Built-in reports module. MIF image combining mode. Extensive image analysis tools. Built-in camera for capturing images within the visible light spectrum. Built-in: GPS, digital compass, LED flashlight, laser.pointer, laser rangefinder. Interfaces: USB type C, Wi-Fi, Gigabit Ethernet, micro HDMI, SD memory card slot, Bluetooth. Digital zoom. Interchangeable lenses that do not require calibration by the manufacturer.
Datasheet
Description
Heavyweight for thermography Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for: troubleshooting electrical installations, wiring, panels, motors, breakers, transformers, switchgear, and electrical equipment, monitoring the thermal performance of industrial manufacturing processes, identifying overheating of mechanical and electro-mechanical components, inspecting buildings for insulation leaks, energy audits, HVAC/R equipment, water damage, and pests, locating hidden heat sources (of people, animals, objects) in dark or low-light conditions. The touchscreen as well as the lens swivel independently to view objects of interest that are difficult to access from any angle. The large number of functions, intuitive handling and excellent ergonomics make the KT-650 imagers perfect for every advanced thermographer. Features Image files saved in JPG format (complete image data). Recording of IR videos (on SD memory card or computer hard disk). Built-in reports module. MIF image combining mode. Extensive image analysis tools. Built-in camera for capturing images within the visible light spectrum. Built-in: GPS, digital compass, LED flashlight, laser.pointer, laser rangefinder. Interfaces: USB type C, Wi-Fi, Gigabit Ethernet, micro HDMI, SD memory card slot, Bluetooth. Digital zoom. Interchangeable lenses that do not require calibration by the manufacturer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal imager - WMGBKT6501V25 - Sonel Test
Santa Clara, CA, United States
Thermal imager
WMGBKT6501V25
Thermal imager WMGBKT6501V25
Heavyweight for thermography Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for: troubleshooting electrical installations, wiring, panels, motors, breakers, transformers, switchgear, and electrical equipment, monitoring the thermal performance of industrial manufacturing processes, identifying overheating of mechanical and electro-mechanical components, inspecting buildings for insulation leaks, energy audits, HVAC/R equipment, water damage, and pests, locating hidden heat sources (of people, animals, objects) in dark or low-light conditions. The touchscreen as well as the lens swivel independently to view objects of interest that are difficult to access from any angle. The large number of functions, intuitive handling and excellent ergonomics make the KT-650 imagers perfect for every advanced thermographer. Features Image files saved in JPG format (complete image data). Recording of IR videos (on SD memory card or computer hard disk). Built-in reports module. MIF image combining mode. Extensive image analysis tools. Built-in camera for capturing images within the visible light spectrum. Built-in: GPS, digital compass, LED flashlight, laser.pointer, laser rangefinder. Interfaces: USB type C, Wi-Fi, Gigabit Ethernet, micro HDMI, SD memory card slot, Bluetooth. Digital zoom. Interchangeable lenses that do not require calibration by the manufacturer.

Heavyweight for thermography

Behold the highest class of thermal imagers that offers temperature measurements of substantial accuracy. Robustly designed and constructed, they are ideally suited for:

  • troubleshooting electrical installations, wiring, panels, motors, breakers, transformers, switchgear, and electrical equipment,
  • monitoring the thermal performance of industrial manufacturing processes,
  • identifying overheating of mechanical and electro-mechanical components,
  • inspecting buildings for insulation leaks, energy audits, HVAC/R equipment, water damage, and pests,
  • locating hidden heat sources (of people, animals, objects) in dark or low-light conditions.

The touchscreen as well as the lens swivel independently to view objects of interest that are difficult to access from any angle. The large number of functions, intuitive handling and excellent ergonomics make the KT-650 imagers perfect for every advanced thermographer.


Features


  • Image files saved in JPG format (complete image data).
  • Recording of IR videos (on SD memory card or computer hard disk).
  • Built-in reports module.
  • MIF image combining mode.
  • Extensive image analysis tools.
  • Built-in camera for capturing images within the visible light spectrum.
  • Built-in: GPS, digital compass, LED flashlight, laser.pointer, laser rangefinder.
  • Interfaces: USB type C, Wi-Fi, Gigabit Ethernet, micro HDMI, SD memory card slot, Bluetooth.
  • Digital zoom.
  • Interchangeable lenses that do not require calibration by the manufacturer.
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Thermal Imagers
Product Number WMGBKT6501V25
Product Name Thermal imager
Unlock Full Specs
to access all available technical data

Similar Products

UTx210W Compact Economy Thermal Monocular - UTx210W - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Xi 400 LT USB - OPTXI40LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
Thermal Imager - LWIR-640 - LAND
Specs
Ambient Temperature Range -4 to 140 F (-20 to 60 C)
Measurement Range -20 to 1500 C (-4 to 2732 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
High Definition Infrared Thermographic Camera - VarioCAM®HD Head 900 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Portable; Battery Powered; Removable Data Storage
View Details