Dover Flexo Electronics, Inc. Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Product Name Notes
For those measurement applications with a high load (heavy tension) on the substrate and idler rolls in the web path, the UPBH or SUPB are often the tension sensing tools...
Strong, compact low transducers that convert filament or web tension into a D.C. voltage proportional to tension. Typically used in filament winding, fiber processing and materials' applications that require tension...
Tension Roll® transducers and dead-shaft idler roll are combined in one integral unit. No assembly is required. Faster, easier, and less expensive to install than separate roll and transducers. Only...
The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing...
The model C*transducer is the industry standard in strain-gauge based web tension transducers (sometimes called 'load cells'). Available in three frame sizes and both live-shaft and dead-shaft versions.
The NW Narrow Web Tension Transducer is a specialized bearing-mounted cantilevered idler roll with integrated dual tension sensors for measuring tension in a moving narrow web of paper, film, foil...
The RFA Ribbon Filament Transducers are designed to measure tension in any moving ribbon, filament, or very narrow web. Ideal for wire, plastic, rubber, metal, glass, composite or other flexible...
The Segmented Tension Roll transducer is a specialty idler roller that measures tension on multiple individual web strands in a slitting and rewind environment. It also serves to measure tension...
The VNW (Very Narrow Web) transducer is a compact tension sensing device for measuring process tension in narrow web (up to four inches wide), ribbon or filament. The VNW transducer...