Dover Flexo Electronics, Inc. Datasheets for Web Controllers
Web controllers maintain control functionality over processes with web or sheet rollers. Control functionality includes maintaining tension of the web, centering on the track, and material feed rates.
Web Controllers: Learn more
| Product Name | Notes |
|---|---|
| Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press... | |
| Low-cost, automatic tension controller. Provides the superior performance of the SteadyWeb controllers and the basic, required control features for most unwind and rewind applications. No frills package includes analog tension... | |
| The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated... | |
| The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by... | |
| The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and... | |
| The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total... | |
| The TriView Left-Right-Total tension indicator displays web tension on a large, bright LCD touch screen. Total tension is continuously displayed digitally and on a simulated analog scale readout. By tapping... | |
| The TrueTension™ TI17C indicator with Quik-Cal™ push-button zero and calibration is a versatile single-channel tension transducer interface (amplifier) for monitoring tension in any zone on web or filament processing machinery. | |
| The TrueView™ Tension Indicator with Quik-Cal™ push-button zero and calibration is a general purpose device for the measurement and display of process web tension. In addition to amplifying the signal... |