Dover Flexo Electronics, Inc. Narrow Web Tension Transducer

Description
The NW Narrow Web Tension Transducer is a specialized bearing-mounted cantilevered idler roll with integrated dual tension sensors for measuring tension in a moving narrow web of paper, film, foil or other material. Constructed of stainless steel and aluminum for excellent corrosion resistance, the NW transducer can be used as the sensing mechanism in a web tension control or display system in a continuous label, tag, or tape process. It mounts on a single-sided machine frame in the path with the cantilevered idler rolls. Precision-balanced sensing elements fixed internally at each end of the idler roll deliver a highly accurate tension signal. This arrangement is functionally the same as wide web tension measuring schemes, using two tension transducers and a separate idler roll. The sensing elements measure total web tension accurately regardless of web position on the roll, and regardless of which edge of the web is tighter. The Narrow Web transducer is available in three roll diameters: NW size 0 is 2.25 inches (57 mm); NW size 1 is 3 inches (76 mm); and the NW size 2 is 3.5 inches (89 mm). An option of the Narrow Web tension transducer is a built-in, digital, LED tension display at the end of the roll. The base of the NW roll bolts onto the cantilevered frame of a press or machine at a desired point in the web path and reads out running tension on the LED display at the outside end during operation. For a machine operator, who must make control adjustments when web tension runs outside acceptable limits, the direct on-roll tension display is convenient and easy-to-read. The Narrow Web tension transducer is covered by DFE's Tension-Free 5-YEAR PRODUCT WARRANTY. Tension Transducer Capabilities Measures actual web tension Promotes improved product quality and reduces waste Does not affect the web. No steering effect, web breakage or length change Idler roll is included. Nothing else to buy High accuracy Easy to install
Datasheet
Description
The NW Narrow Web Tension Transducer is a specialized bearing-mounted cantilevered idler roll with integrated dual tension sensors for measuring tension in a moving narrow web of paper, film, foil or other material. Constructed of stainless steel and aluminum for excellent corrosion resistance, the NW transducer can be used as the sensing mechanism in a web tension control or display system in a continuous label, tag, or tape process. It mounts on a single-sided machine frame in the path with the cantilevered idler rolls. Precision-balanced sensing elements fixed internally at each end of the idler roll deliver a highly accurate tension signal. This arrangement is functionally the same as wide web tension measuring schemes, using two tension transducers and a separate idler roll. The sensing elements measure total web tension accurately regardless of web position on the roll, and regardless of which edge of the web is tighter. The Narrow Web transducer is available in three roll diameters: NW size 0 is 2.25 inches (57 mm); NW size 1 is 3 inches (76 mm); and the NW size 2 is 3.5 inches (89 mm). An option of the Narrow Web tension transducer is a built-in, digital, LED tension display at the end of the roll. The base of the NW roll bolts onto the cantilevered frame of a press or machine at a desired point in the web path and reads out running tension on the LED display at the outside end during operation. For a machine operator, who must make control adjustments when web tension runs outside acceptable limits, the direct on-roll tension display is convenient and easy-to-read. The Narrow Web tension transducer is covered by DFE's Tension-Free 5-YEAR PRODUCT WARRANTY. Tension Transducer Capabilities Measures actual web tension Promotes improved product quality and reduces waste Does not affect the web. No steering effect, web breakage or length change Idler roll is included. Nothing else to buy High accuracy Easy to install
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Web Tension Transducer -  - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Narrow Web Tension Transducer
Narrow Web Tension Transducer
The NW Narrow Web Tension Transducer is a specialized bearing-mounted cantilevered idler roll with integrated dual tension sensors for measuring tension in a moving narrow web of paper, film, foil or other material. Constructed of stainless steel and aluminum for excellent corrosion resistance, the NW transducer can be used as the sensing mechanism in a web tension control or display system in a continuous label, tag, or tape process. It mounts on a single-sided machine frame in the path with the cantilevered idler rolls. Precision-balanced sensing elements fixed internally at each end of the idler roll deliver a highly accurate tension signal. This arrangement is functionally the same as wide web tension measuring schemes, using two tension transducers and a separate idler roll. The sensing elements measure total web tension accurately regardless of web position on the roll, and regardless of which edge of the web is tighter. The Narrow Web transducer is available in three roll diameters: NW size 0 is 2.25 inches (57 mm); NW size 1 is 3 inches (76 mm); and the NW size 2 is 3.5 inches (89 mm). An option of the Narrow Web tension transducer is a built-in, digital, LED tension display at the end of the roll. The base of the NW roll bolts onto the cantilevered frame of a press or machine at a desired point in the web path and reads out running tension on the LED display at the outside end during operation. For a machine operator, who must make control adjustments when web tension runs outside acceptable limits, the direct on-roll tension display is convenient and easy-to-read. The Narrow Web tension transducer is covered by DFE's Tension-Free 5-YEAR PRODUCT WARRANTY. Tension Transducer Capabilities Measures actual web tension Promotes improved product quality and reduces waste Does not affect the web. No steering effect, web breakage or length change Idler roll is included. Nothing else to buy High accuracy Easy to install

The NW Narrow Web Tension Transducer is a specialized bearing-mounted cantilevered idler roll with integrated dual tension sensors for measuring tension in a moving narrow web of paper, film, foil or other material.

Constructed of stainless steel and aluminum for excellent corrosion resistance, the NW transducer can be used as the sensing mechanism in a web tension control or display system in a continuous label, tag, or tape process. It mounts on a single-sided machine frame in the path with the cantilevered idler rolls.

Precision-balanced sensing elements fixed internally at each end of the idler roll deliver a highly accurate tension signal. This arrangement is functionally the same as wide web tension measuring schemes, using two tension transducers and a separate idler roll. The sensing elements measure total web tension accurately regardless of web position on the roll, and regardless of which edge of the web is tighter.

The Narrow Web transducer is available in three roll diameters: NW size 0 is 2.25 inches (57 mm); NW size 1 is 3 inches (76 mm); and the NW size 2 is 3.5 inches (89 mm).

An option of the Narrow Web tension transducer is a built-in, digital, LED tension display at the end of the roll. The base of the NW roll bolts onto the cantilevered frame of a press or machine at a desired point in the web path and reads out running tension on the LED display at the outside end during operation. For a machine operator, who must make control adjustments when web tension runs outside acceptable limits, the direct on-roll tension display is convenient and easy-to-read.

The Narrow Web tension transducer is covered by DFE's Tension-Free 5-YEAR PRODUCT WARRANTY.

Tension Transducer Capabilities

  • Measures actual web tension
  • Promotes improved product quality and reduces waste
  • Does not affect the web. No steering effect, web breakage or length change
  • Idler roll is included. Nothing else to buy
  • High accuracy
  • Easy to install
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Force and Load Sensors
Product Name Narrow Web Tension Transducer
Force Rating 12 to 100 lbs (5.44 to 45.35 kg)
Force Measured Tension
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT2500 - RDP Electrosense
Specs
Force Rating 5512 lbs (2500 kg)
Force Measured Tension
Output Analog Voltage
View Details
Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details