Dover Flexo Electronics, Inc. Datasheets for Instrumentation Amplifiers
Instrumentation amplifiers are differential amplifiers that have been optimized for use with DC signals. They are characterized by high gain, high common mode rejection ratio (CMRR), and high input impedance.
Instrumentation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The Twin AmpTM TI27 Tension Amplifier (and TI28 powered by 24Vdc) is a versatile, dual-channel (2-channels), rack-mount tension transducer interface for monitoring tension in any two tension-sensing zones simultaneously... | |
| The iAmp2 is a compact amplifier module that connects 'inline' via cables with standard industrial connectors, or via cables with flying leads and connectors, to DFE tension transducers. iAmp2's function... | |
| The MAC is an eight-channel amplifier - interface consisting of eight independent tension amplifiers on a single circuit card. The MAC provides excitation voltage to connected tension transducer pairs, and... |