Dover Flexo Electronics, Inc. Web Tension Transducer FH

Description
The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing at each end of the roll shaft. Designed for use in demanding tension measurement environments, the F transducer shell has a single-piece aluminum base with a removable stainless steel top plate. A rubber seal between the base and top plate prevents water intrusion or other contamination. The transducer’s electrical connector is located at the end of a short cable for simpler access during installation. The F series transducers supersede the UPB style tension transducers which are also still available. The F transducer is available in a V (vertical) configuration for use when the applied force is roughly perpendicular to the top plate of the transducer. It is also available in an H (horizontal) configuration for use when the applied force is oriented more parallel to the transducer top plate. The F transducer mounts on a stable machine frame surface using one bolt (size 2), or two bolts (size 3) on each end. The F transducer is available in two sizes. Load ratings range to 1200 lbs in the size 2 and 5000 lbs. in the size 3. FEATURES: Corrosion-resistant stainless steel and aluminum construction. Attached cable with amphenol connector. Tethered top plate safety feature prevents separation from transducer in the unlikely event of beam breakage. Robust overload protection. Load stops limit beam deflection to 125% of rated output. Designed to meet CE mark requirements for Measurement & Control equipment: EN61326 for EMI. Designed to meet the IP 65 standard for ingress protection. BENEFITS: Low-maintenance design. Entire length of top plate is clear for pillow block installation. Can be installed in any orientation. Mechanical stop provides protection from overloads. Splash resistant. Use with live-shaft or dead-shaft idler rolls. OPTIONS: Drill and Tap (D&T). Drill and tap the top plate. Extended Range output (XR). Produces twice the output signal for a given load rating. Must be used with electronics having extended range option. Oversized Top Plate (OTP). For mounting of oversized pillow block bearing Permanently Attached Cable with Tinned Leads (PT). Instead of cable connector.
Datasheet
Description
The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing at each end of the roll shaft. Designed for use in demanding tension measurement environments, the F transducer shell has a single-piece aluminum base with a removable stainless steel top plate. A rubber seal between the base and top plate prevents water intrusion or other contamination. The transducer’s electrical connector is located at the end of a short cable for simpler access during installation. The F series transducers supersede the UPB style tension transducers which are also still available. The F transducer is available in a V (vertical) configuration for use when the applied force is roughly perpendicular to the top plate of the transducer. It is also available in an H (horizontal) configuration for use when the applied force is oriented more parallel to the transducer top plate. The F transducer mounts on a stable machine frame surface using one bolt (size 2), or two bolts (size 3) on each end. The F transducer is available in two sizes. Load ratings range to 1200 lbs in the size 2 and 5000 lbs. in the size 3. FEATURES: Corrosion-resistant stainless steel and aluminum construction. Attached cable with amphenol connector. Tethered top plate safety feature prevents separation from transducer in the unlikely event of beam breakage. Robust overload protection. Load stops limit beam deflection to 125% of rated output. Designed to meet CE mark requirements for Measurement & Control equipment: EN61326 for EMI. Designed to meet the IP 65 standard for ingress protection. BENEFITS: Low-maintenance design. Entire length of top plate is clear for pillow block installation. Can be installed in any orientation. Mechanical stop provides protection from overloads. Splash resistant. Use with live-shaft or dead-shaft idler rolls. OPTIONS: Drill and Tap (D&T). Drill and tap the top plate. Extended Range output (XR). Produces twice the output signal for a given load rating. Must be used with electronics having extended range option. Oversized Top Plate (OTP). For mounting of oversized pillow block bearing Permanently Attached Cable with Tinned Leads (PT). Instead of cable connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Web Tension Transducer - FH - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Web Tension Transducer
FH
Web Tension Transducer FH
The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing at each end of the roll shaft. Designed for use in demanding tension measurement environments, the F transducer shell has a single-piece aluminum base with a removable stainless steel top plate. A rubber seal between the base and top plate prevents water intrusion or other contamination. The transducer’s electrical connector is located at the end of a short cable for simpler access during installation. The F series transducers supersede the UPB style tension transducers which are also still available. The F transducer is available in a V (vertical) configuration for use when the applied force is roughly perpendicular to the top plate of the transducer. It is also available in an H (horizontal) configuration for use when the applied force is oriented more parallel to the transducer top plate. The F transducer mounts on a stable machine frame surface using one bolt (size 2), or two bolts (size 3) on each end. The F transducer is available in two sizes. Load ratings range to 1200 lbs in the size 2 and 5000 lbs. in the size 3. FEATURES: Corrosion-resistant stainless steel and aluminum construction. Attached cable with amphenol connector. Tethered top plate safety feature prevents separation from transducer in the unlikely event of beam breakage. Robust overload protection. Load stops limit beam deflection to 125% of rated output. Designed to meet CE mark requirements for Measurement & Control equipment: EN61326 for EMI. Designed to meet the IP 65 standard for ingress protection. BENEFITS: Low-maintenance design. Entire length of top plate is clear for pillow block installation. Can be installed in any orientation. Mechanical stop provides protection from overloads. Splash resistant. Use with live-shaft or dead-shaft idler rolls. OPTIONS: Drill and Tap (D&T). Drill and tap the top plate. Extended Range output (XR). Produces twice the output signal for a given load rating. Must be used with electronics having extended range option. Oversized Top Plate (OTP). For mounting of oversized pillow block bearing Permanently Attached Cable with Tinned Leads (PT). Instead of cable connector.

The F series transducer is a heavy-duty, flat transducer designed to accurately measure web tension in machines having live-shaft idler rolls. One F transducer mounts under the pillow block bearing at each end of the roll shaft. Designed for use in demanding tension measurement environments, the F transducer shell has a single-piece aluminum base with a removable stainless steel top plate. A rubber seal between the base and top plate prevents water intrusion or other contamination. The transducer’s electrical connector is located at the end of a short cable for simpler access during installation.

The F series transducers supersede the UPB style tension transducers which are also still available.

The F transducer is available in a V (vertical) configuration for use when the applied force is roughly perpendicular to the top plate of the transducer. It is also available in an H (horizontal) configuration for use when the applied force is oriented more parallel to the transducer top plate. The F transducer mounts on a stable machine frame surface using one bolt (size 2), or two bolts (size 3) on each end.

The F transducer is available in two sizes. Load ratings range to 1200 lbs in the size 2 and 5000 lbs. in the size 3.

FEATURES:

  • Corrosion-resistant stainless steel and aluminum construction.
  • Attached cable with amphenol connector.
  • Tethered top plate safety feature prevents separation from transducer in the unlikely event of beam breakage.
  • Robust overload protection. Load stops limit beam deflection to 125% of rated output.
  • Designed to meet CE mark requirements for Measurement & Control equipment: EN61326 for EMI.
  • Designed to meet the IP 65 standard for ingress protection.

BENEFITS:

  • Low-maintenance design.
  • Entire length of top plate is clear for pillow block installation.
  • Can be installed in any orientation.
  • Mechanical stop provides protection from overloads.
  • Splash resistant.
  • Use with live-shaft or dead-shaft idler rolls.

OPTIONS:

  • Drill and Tap (D&T). Drill and tap the top plate.
  • Extended Range output (XR). Produces twice the output signal for a given load rating. Must be used with electronics having extended range option.
  • Oversized Top Plate (OTP). For mounting of oversized pillow block bearing
  • Permanently Attached Cable with Tinned Leads (PT). Instead of cable connector.
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Force and Load Sensors
Product Number FH
Product Name Web Tension Transducer
Force Rating 100 to 5000 lbs (45.35 to 2268 kg)
Force Measured Tension
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 34 Tension/Compression Universal Load Cell - SLC34/0100 - RDP Electrosense
Specs
Force Rating 100 lbs (45.35 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details