Dover Flexo Electronics, Inc. Under Pillow Block Tension Transducers UPBH

Description
For those measurement applications with a high load (heavy tension) on the substrate and idler rolls in the web path, the UPBH or SUPB are often the tension sensing tools to use. Please note that our new F Series Transducers supersede the UPBH and SUPB style transducers providing the identical flat Under Pillow Block mounting in a design with enhanced features. The UPBH and SUPB transducers are still available for customers who prefer them. These heavy duty transducers are made of corrosion-resistant stainless steel and aluminum and are built to last. The design eliminates the use of a hinge making it more reliable and stronger than other Under Pillow Block transducers on the market. UPBH transducers are used when the force direction is running predominantly parallel to the transducer's top plate. SUPB transducers are used when force direction is running mostly perpendicular to the transducer's top plate. If your application has a web speed over 1000 FPM, please fill out a Critical Speed Analysis form and fax it back to us. UPB and SUPB Tension Transducer Capabilities Install under any standard pillow block bearing Low maintenance design - lifetime lubricated Corrosion-resistant stainless steel and aluminum construction Load ratings from 100 - 5000 lbs.(450 - 22250N) Available in two frame sizes Entire length of top plate is clear for pillow block installation only along center line Use with live or dead shaft idlers Parallelogram construction (UPBH)
Datasheet
Description
For those measurement applications with a high load (heavy tension) on the substrate and idler rolls in the web path, the UPBH or SUPB are often the tension sensing tools to use. Please note that our new F Series Transducers supersede the UPBH and SUPB style transducers providing the identical flat Under Pillow Block mounting in a design with enhanced features. The UPBH and SUPB transducers are still available for customers who prefer them. These heavy duty transducers are made of corrosion-resistant stainless steel and aluminum and are built to last. The design eliminates the use of a hinge making it more reliable and stronger than other Under Pillow Block transducers on the market. UPBH transducers are used when the force direction is running predominantly parallel to the transducer's top plate. SUPB transducers are used when force direction is running mostly perpendicular to the transducer's top plate. If your application has a web speed over 1000 FPM, please fill out a Critical Speed Analysis form and fax it back to us. UPB and SUPB Tension Transducer Capabilities Install under any standard pillow block bearing Low maintenance design - lifetime lubricated Corrosion-resistant stainless steel and aluminum construction Load ratings from 100 - 5000 lbs.(450 - 22250N) Available in two frame sizes Entire length of top plate is clear for pillow block installation only along center line Use with live or dead shaft idlers Parallelogram construction (UPBH)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Under Pillow Block Tension Transducers - UPBH - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Under Pillow Block Tension Transducers
UPBH
Under Pillow Block Tension Transducers UPBH
For those measurement applications with a high load (heavy tension) on the substrate and idler rolls in the web path, the UPBH or SUPB are often the tension sensing tools to use. Please note that our new F Series Transducers supersede the UPBH and SUPB style transducers providing the identical flat Under Pillow Block mounting in a design with enhanced features. The UPBH and SUPB transducers are still available for customers who prefer them. These heavy duty transducers are made of corrosion-resistant stainless steel and aluminum and are built to last. The design eliminates the use of a hinge making it more reliable and stronger than other Under Pillow Block transducers on the market. UPBH transducers are used when the force direction is running predominantly parallel to the transducer's top plate. SUPB transducers are used when force direction is running mostly perpendicular to the transducer's top plate. If your application has a web speed over 1000 FPM, please fill out a Critical Speed Analysis form and fax it back to us. UPB and SUPB Tension Transducer Capabilities Install under any standard pillow block bearing Low maintenance design - lifetime lubricated Corrosion-resistant stainless steel and aluminum construction Load ratings from 100 - 5000 lbs.(450 - 22250N) Available in two frame sizes Entire length of top plate is clear for pillow block installation only along center line Use with live or dead shaft idlers Parallelogram construction (UPBH)

For those measurement applications with a high load (heavy tension) on the substrate and idler rolls in the web path, the UPBH or SUPB are often the tension sensing tools to use. Please note that our new F Series Transducers supersede the UPBH and SUPB style transducers providing the identical flat Under Pillow Block mounting in a design with enhanced features. The UPBH and SUPB transducers are still available for customers who prefer them.

These heavy duty transducers are made of corrosion-resistant stainless steel and aluminum and are built to last. The design eliminates the use of a hinge making it more reliable and stronger than other Under Pillow Block transducers on the market.

UPBH transducers are used when the force direction is running predominantly parallel to the transducer's top plate.

SUPB transducers are used when force direction is running mostly perpendicular to the transducer's top plate.

If your application has a web speed over 1000 FPM, please fill out a Critical Speed Analysis form and fax it back to us.

UPB and SUPB Tension Transducer Capabilities

  • Install under any standard pillow block bearing
  • Low maintenance design - lifetime lubricated
  • Corrosion-resistant stainless steel and aluminum
    construction
  • Load ratings from 100 - 5000 lbs.(450 - 22250N)
  • Available in two frame sizes
  • Entire length of top plate is clear for pillow block
    installation only along center line
  • Use with live or dead shaft idlers
  • Parallelogram construction (UPBH)
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Force and Load Sensors
Product Number UPBH
Product Name Under Pillow Block Tension Transducers
Force Rating 100 to 5000 lbs (45.35 to 2268 kg)
Force Measured Tension
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model 34 Tension/Compression Universal Load Cell - SLC34G1000 - RDP Electrosense
Specs
Force Rating 2.2 lbs (0.9998 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details