Dover Flexo Electronics, Inc. Web Tension Transducer C

Description
The model C*transducer is the industry standard in strain-gauge based web tension transducers (sometimes called 'load cells'). Available in three frame sizes and both live-shaft and dead-shaft versions. Dead-shaft Model C Transducers are sealed to protect the inside from dust and water. Recessed seals are protected from damage. Choose from five available mounting styles: "S" (screw mount), "FL" (flange mount), "PB" (pillow block mount), "PFL" (piloted flange mount), "TF" (through-frame mount). These rugged, time-proven transducers have many other features. Download the Model C Tension Transducer Data Sheet for complete details. Tension Transducers Capabilities Dual cantilevered beam for high accuracy Load ratings from 10 - 800 lbs (45 - 3560N) High Overload capacity to 2,500 lbs (11,125N) Available with extended range output (XR) for measuring lower minimum tensions When utilized with the iAmp inline amplifier, a 0-10Vdc output is available DFE controllers and indicators are available with a Dual Calibration feature for accepting calibration parameters from two sets of tension transducers, allowing users a wider range of tension measurement. * The 'C' in model C stands for convertible. When DFE builds one of these transducers, it can be finalized as a dead-shaft style transducer, with a non-rotatable coupling, or as a live-shaft style transducer, with a rotatable shaft coupling.
Datasheet
Description
The model C*transducer is the industry standard in strain-gauge based web tension transducers (sometimes called 'load cells'). Available in three frame sizes and both live-shaft and dead-shaft versions. Dead-shaft Model C Transducers are sealed to protect the inside from dust and water. Recessed seals are protected from damage. Choose from five available mounting styles: "S" (screw mount), "FL" (flange mount), "PB" (pillow block mount), "PFL" (piloted flange mount), "TF" (through-frame mount). These rugged, time-proven transducers have many other features. Download the Model C Tension Transducer Data Sheet for complete details. Tension Transducers Capabilities Dual cantilevered beam for high accuracy Load ratings from 10 - 800 lbs (45 - 3560N) High Overload capacity to 2,500 lbs (11,125N) Available with extended range output (XR) for measuring lower minimum tensions When utilized with the iAmp inline amplifier, a 0-10Vdc output is available DFE controllers and indicators are available with a Dual Calibration feature for accepting calibration parameters from two sets of tension transducers, allowing users a wider range of tension measurement. * The 'C' in model C stands for convertible. When DFE builds one of these transducers, it can be finalized as a dead-shaft style transducer, with a non-rotatable coupling, or as a live-shaft style transducer, with a rotatable shaft coupling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Web Tension Transducer - C - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Web Tension Transducer
C
Web Tension Transducer C
The model C*transducer is the industry standard in strain-gauge based web tension transducers (sometimes called 'load cells'). Available in three frame sizes and both live-shaft and dead-shaft versions. Dead-shaft Model C Transducers are sealed to protect the inside from dust and water. Recessed seals are protected from damage. Choose from five available mounting styles: "S" (screw mount), "FL" (flange mount), "PB" (pillow block mount), "PFL" (piloted flange mount), "TF" (through-frame mount). These rugged, time-proven transducers have many other features. Download the Model C Tension Transducer Data Sheet for complete details. Tension Transducers Capabilities Dual cantilevered beam for high accuracy Load ratings from 10 - 800 lbs (45 - 3560N) High Overload capacity to 2,500 lbs (11,125N) Available with extended range output (XR) for measuring lower minimum tensions When utilized with the iAmp inline amplifier, a 0-10Vdc output is available DFE controllers and indicators are available with a Dual Calibration feature for accepting calibration parameters from two sets of tension transducers, allowing users a wider range of tension measurement. * The 'C' in model C stands for convertible. When DFE builds one of these transducers, it can be finalized as a dead-shaft style transducer, with a non-rotatable coupling, or as a live-shaft style transducer, with a rotatable shaft coupling.

The model C*transducer is the industry standard in strain-gauge based web tension transducers (sometimes called 'load cells'). Available in three frame sizes and both live-shaft and dead-shaft versions. Dead-shaft Model C Transducers are sealed to protect the inside from dust and water. Recessed seals are protected from damage. Choose from five available mounting styles: "S" (screw mount), "FL" (flange mount), "PB" (pillow block mount), "PFL" (piloted flange mount), "TF" (through-frame mount). These rugged, time-proven transducers have many other features. Download the Model C Tension Transducer Data Sheet for complete details.

Tension Transducers Capabilities

  • Dual cantilevered beam for high accuracy
  • Load ratings from 10 - 800 lbs (45 - 3560N)
  • High Overload capacity to 2,500 lbs (11,125N)
  • Available with extended range output (XR) for measuring lower minimum tensions
  • When utilized with the iAmp inline amplifier, a 0-10Vdc output is available
  • DFE controllers and indicators are available with a Dual Calibration feature for accepting calibration parameters from two sets of tension transducers, allowing users a wider range of tension measurement.

* The 'C' in model C stands for convertible. When DFE builds one of these transducers, it can be finalized as a dead-shaft style transducer, with a non-rotatable coupling, or as a live-shaft style transducer, with a rotatable shaft coupling.

Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Force and Load Sensors
Product Number C
Product Name Web Tension Transducer
Force Rating 10 to 800 lbs (4.54 to 363 kg)
Force Measured Tension
Package Cantilever
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model RLW Industrial Weighing Compression Load Cell - RLW0010 - RDP Electrosense
Specs
Force Rating 22.05 lbs (10 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details