Dover Flexo Electronics, Inc. Datasheets for Pneumatic Brakes
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Pneumatic Brakes: Learn more
| Product Name | Notes |
|---|---|
| The 110 Series Dual Disk Brake, named for its eleven-inch diameter disks, offers high performance in a torque range from 19 lb-inches up to 6,210 lb-inches. As an integral part... | |
| The 130 Series Dual Disk Brake, named for its thirteen-inch diameter disks, offers high performance in a torque range from 23 lb-inches up to 9,840 lb-inches. As an integral part... | |
| The 1800 Series Dual Disk Brake, named for its eighteen-inch diameter disks, offers high performance in a torque range from 33 lb-inches up to 17,990 lb-inches. As an integral part... | |
| The 60 Series Dual Disk Brake, named for its six-inch diameter disks, offers high performance in a torque range from 3 lb-inches up to 1,010 lb-inches. This brake delivers the... | |
| The 90 Series Dual Disk Brake, named for its nine-inch (9") diameter disks, offers high performance in a torque range from 14 lb-inches up to 3,000 lb-inches. As an integral... |