Dover Flexo Electronics, Inc. Ribbon Filament Transducers

Description
The RFA Ribbon Filament Transducers are designed to measure tension in any moving ribbon, filament, or very narrow web. Ideal for wire, plastic, rubber, metal, glass, composite or other flexible substrate. Three standard wheels available--one for ribbon (specify width), one for filament, or the adapter model for custom requirements. Three mounting styles available: "S" (standard), "FL" (flange), and "PB" (pillow block). Tension Transducers Capabilities Measure tension of any narrow ribbon or filament Small, versatile and easy-to-install Special wheels are available Load Ratings from 10 - 150 lbs (45 - 665N) with wide operating range
Datasheet
Description
The RFA Ribbon Filament Transducers are designed to measure tension in any moving ribbon, filament, or very narrow web. Ideal for wire, plastic, rubber, metal, glass, composite or other flexible substrate. Three standard wheels available--one for ribbon (specify width), one for filament, or the adapter model for custom requirements. Three mounting styles available: "S" (standard), "FL" (flange), and "PB" (pillow block). Tension Transducers Capabilities Measure tension of any narrow ribbon or filament Small, versatile and easy-to-install Special wheels are available Load Ratings from 10 - 150 lbs (45 - 665N) with wide operating range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Filament Transducers -  - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Ribbon Filament Transducers
Ribbon Filament Transducers
The RFA Ribbon Filament Transducers are designed to measure tension in any moving ribbon, filament, or very narrow web. Ideal for wire, plastic, rubber, metal, glass, composite or other flexible substrate. Three standard wheels available--one for ribbon (specify width), one for filament, or the adapter model for custom requirements. Three mounting styles available: "S" (standard), "FL" (flange), and "PB" (pillow block). Tension Transducers Capabilities Measure tension of any narrow ribbon or filament Small, versatile and easy-to-install Special wheels are available Load Ratings from 10 - 150 lbs (45 - 665N) with wide operating range

The RFA Ribbon Filament Transducers are designed to measure tension in any moving ribbon, filament, or very narrow web. Ideal for wire, plastic, rubber, metal, glass, composite or other flexible substrate. Three standard wheels available--one for ribbon (specify width), one for filament, or the adapter model for custom requirements. Three mounting styles available: "S" (standard), "FL" (flange), and "PB" (pillow block).

Tension Transducers Capabilities

  • Measure tension of any narrow ribbon or filament
  • Small, versatile and easy-to-install
  • Special wheels are available
  • Load Ratings from 10 - 150 lbs (45 - 665N) with wide operating range
Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Force and Load Sensors
Product Name Ribbon Filament Transducers
Force Rating 10 to 150 lbs (4.54 to 68.03 kg)
Force Measured Tension
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Model UG Tension/Compression Universal Load Cell - SLC-UG010000 - RDP Electrosense
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details