Dover Flexo Electronics, Inc. Tension Roll Transducers Tension Roll®

Description
Tension Roll® transducers and dead-shaft idler roll are combined in one integral unit. No assembly is required. Faster, easier, and less expensive to install than separate roll and transducers. Only one transducer cable--eliminates cable crossing between machine frames. Roll diameters from 2.25 inches (57mm) up to 4 inches (100mm) standard, and other custom roll diameters to fit your application. Face widths to 120 inches (3050mm). Load ratings from 12 to 400 pounds (55 to 1800N). Tension Roll Transducers Capabilities Transducers and idler roll in one, easy-to-install unit Fast, hassle-free installation--like any dead-shaft idler roll Aluminum, steel or stainless steel rolls in many surface finishes Now in Three frame sizes plus many custom variations One electrical cable The TR Tension Roll® Transducer is also referred to by some of our customers as the Dover Roller, the Tension Roller and sometimes the Tension Measurement Roller. Any way you call it, it is the easiest way for printers and manufacturers to measure web tension on a press or converting machinery. No assembly required! Just specify your desired shaft length, load rating, and roll diameter. This is faster, easier and less expensive than installing a separate idler roller with 2 transducers (a.k.a load cells). Only one transducer cable is used, meaning there is no cable-crossing between machine frames. Aluminum, steel or stainless steel rolls available in many surface finishes.
Datasheet
Description
Tension Roll® transducers and dead-shaft idler roll are combined in one integral unit. No assembly is required. Faster, easier, and less expensive to install than separate roll and transducers. Only one transducer cable--eliminates cable crossing between machine frames. Roll diameters from 2.25 inches (57mm) up to 4 inches (100mm) standard, and other custom roll diameters to fit your application. Face widths to 120 inches (3050mm). Load ratings from 12 to 400 pounds (55 to 1800N). Tension Roll Transducers Capabilities Transducers and idler roll in one, easy-to-install unit Fast, hassle-free installation--like any dead-shaft idler roll Aluminum, steel or stainless steel rolls in many surface finishes Now in Three frame sizes plus many custom variations One electrical cable The TR Tension Roll® Transducer is also referred to by some of our customers as the Dover Roller, the Tension Roller and sometimes the Tension Measurement Roller. Any way you call it, it is the easiest way for printers and manufacturers to measure web tension on a press or converting machinery. No assembly required! Just specify your desired shaft length, load rating, and roll diameter. This is faster, easier and less expensive than installing a separate idler roller with 2 transducers (a.k.a load cells). Only one transducer cable is used, meaning there is no cable-crossing between machine frames. Aluminum, steel or stainless steel rolls available in many surface finishes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension Roll Transducers - Tension Roll® - Dover Flexo Electronics, Inc.
Rochester, NH, USA
Tension Roll Transducers
Tension Roll®
Tension Roll Transducers Tension Roll®
Tension Roll® transducers and dead-shaft idler roll are combined in one integral unit. No assembly is required. Faster, easier, and less expensive to install than separate roll and transducers. Only one transducer cable--eliminates cable crossing between machine frames. Roll diameters from 2.25 inches (57mm) up to 4 inches (100mm) standard, and other custom roll diameters to fit your application. Face widths to 120 inches (3050mm). Load ratings from 12 to 400 pounds (55 to 1800N). Tension Roll Transducers Capabilities Transducers and idler roll in one, easy-to-install unit Fast, hassle-free installation--like any dead-shaft idler roll Aluminum, steel or stainless steel rolls in many surface finishes Now in Three frame sizes plus many custom variations One electrical cable The TR Tension Roll® Transducer is also referred to by some of our customers as the Dover Roller, the Tension Roller and sometimes the Tension Measurement Roller. Any way you call it, it is the easiest way for printers and manufacturers to measure web tension on a press or converting machinery. No assembly required! Just specify your desired shaft length, load rating, and roll diameter. This is faster, easier and less expensive than installing a separate idler roller with 2 transducers (a.k.a load cells). Only one transducer cable is used, meaning there is no cable-crossing between machine frames. Aluminum, steel or stainless steel rolls available in many surface finishes.

Tension Roll® transducers and dead-shaft idler roll are combined in one integral unit. No assembly is required. Faster, easier, and less expensive to install than separate roll and transducers. Only one transducer cable--eliminates cable crossing between machine frames. Roll diameters from 2.25 inches (57mm) up to 4 inches (100mm) standard, and other custom roll diameters to fit your application. Face widths to 120 inches (3050mm). Load ratings from 12 to 400 pounds (55 to 1800N).

Tension Roll Transducers Capabilities

  • Transducers and idler roll in one, easy-to-install unit
  • Fast, hassle-free installation--like any dead-shaft idler roll
  • Aluminum, steel or stainless steel rolls in many surface finishes
  • Now in Three frame sizes plus many custom variations
  • One electrical cable

The TR Tension Roll® Transducer is also referred to by some of our customers as the Dover Roller, the Tension Roller and sometimes the Tension Measurement Roller. Any way you call it, it is the easiest way for printers and manufacturers to measure web tension on a press or converting machinery.

No assembly required! Just specify your desired shaft length, load rating, and roll diameter. This is faster, easier and less expensive than installing a separate idler roller with 2 transducers (a.k.a load cells). Only one transducer cable is used, meaning there is no cable-crossing between machine frames. Aluminum, steel or stainless steel rolls available in many surface finishes.

Supplier's Site Datasheet

Technical Specifications

  Dover Flexo Electronics, Inc.
Product Category Force and Load Sensors
Product Number Tension Roll®
Product Name Tension Roll Transducers
Force Rating 12 to 400 lbs (5.44 to 181 kg)
Force Measured Tension
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model 43 Compression Load Cell - SLC43/015000 - RDP Electrosense
Specs
Force Rating 15000 lbs (6803 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details