Dover Flexo Electronics, Inc. Datasheets for Web Tension Indicators
Web tension indicators measure and report tension parameters in web or other flat-sheet production processes. Some types of web tension indicators have control functionality as well.
Web Tension Indicators: Learn more
| Product Name | Notes |
|---|---|
| Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press... | |
| Low-cost, automatic tension controller. Provides the superior performance of the SteadyWeb controllers and the basic, required control features for most unwind and rewind applications. No frills package includes analog tension... | |
| The EasyViewTM Tension Indicator is a small, general-purpose device for the measurement and display of process web tension. Using Quik-CalTM digital technology, the unit is zeroed and calibrated... | |
| The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by... | |
| The SteadyWeb™ 5 Tension Controller combines a full-featured, automatic, closed-loop tension control unit with the most intuitive user interface ever developed for the web process industries. Its output stability and... | |
| The TI15 tension indicator displays web tension in any of three ways. A three position rotary switch on the front of the enclosure allows the machine operator to select total... | |
| The TriView Left-Right-Total tension indicator displays web tension on a large, bright LCD touch screen. Total tension is continuously displayed digitally and on a simulated analog scale readout. By tapping... | |
| The TrueTension™ TI17C indicator with Quik-Cal™ push-button zero and calibration is a versatile single-channel tension transducer interface (amplifier) for monitoring tension in any zone on web or filament processing machinery. | |
| The TrueView™ Tension Indicator with Quik-Cal™ push-button zero and calibration is a general purpose device for the measurement and display of process web tension. In addition to amplifying the signal... |