Restek Datasheets for Syringes and Needles

Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe.
Syringes and Needles: Learn more

Product Name Notes
for Agilent 7673, 7683, 6850, and 7693A Autosampler Syringes
for Agilent 7673, 7683, 6850, and 7693A Autosamplers
for Agilent 7673, 7683, 6850, and 7693A Autosamplers Hamilton syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections...
for Agilent 7673, 7683, 6850, and 7693A Autosamplers SGE syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections...
for CTC Autosampler Syringes
for CTC GCs Hamilton syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections through a septum.
for CTC GCs SGE syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections through a septum.
for CTC LC Autosamplers
for Gas-Tight Syringes for Rheodyne® & Valco® Valves
for Hitachi LC Autosamplers
for Luer-Lock Syringes
for PerkinElmer Autosampler Syringes
for PerkinElmer Autosystem and Clarus 500 GCs Hamilton syringes are designed and tested to meet critical autosampler performance needs. Unique plunger design eliminates bending and seizing. Needle point style is...
for PerkinElmer Autosystem and Clarus 500 GCs SGE syringes are designed and tested to meet critical autosampler performance needs. Unique plunger design eliminates bending and seizing. Needle point style is...
for PerkinElmer LC Autosamplers
for Removable Needle Syringes Materials: stainless steel needle, nickel-plated brass hub
for Removable Needle Syringes Materials: stainless steel needle, nickel-plated brass hub For syringe basics, including tips on handling & cleaning, needle termination codes, a needle gauge chart, needle point styles,...
for Rheodyne® & Valco® Valves Cemented/fixed needles. Plungers and barrels are not interchangeable or replaceable.
for Rheodyne® & Valco® Valves PTFE-tipped plungers. Removable needles. Replaceable syringe barrels, plungers, and plunger tips.
for Shimadzu AOC 14, 17, 20, and 20i GCs SGE syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid...
for Shimadzu AOC 9 GCs Hamilton syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections through a septum.
for Shimadzu Autosampler Syringes
for Syringes for Waters U6K Valves*
for Syringes for Waters U6K Valves
for Thermo Scientific Autosampler Syringes
for Thermo Scientific GCs Hamilton syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections through a septum. For...
for Thermo Scientific GCs SGE syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections through a septum. For...
for Varian 8000 Series Autosampler Syringes For syringe basics, including tips on handling & cleaning, needle termination codes, a needle gauge chart, needle point styles, and syringe termination information, click...
for Varian 8000 Series GCs Hamilton syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections through a septum.
for Varian 8000 Series GCs SGE syringes are designed and tested to meet critical autosampler performance needs. Needle point styles are designed to withstand multiple, rapid injections through a septum.
for Waters 6000, 6000A, 501, 510, 590, 610 and 610E HPLC Pumps Designed for maximum safety with metal flange and luer-lock (LL) hub. PTFE-tipped plunger. Pressure tested to 100psig.
for Waters 6000, 6000A, 501, 510, 590, 610 and 610E HPLC Pumps Designed for maximum safety with metal flange and luer-lock (LL) hub. PTFE-tipped plunger. Pressure tested to 700 psig.
for Waters U6K Valves Reinforced plungers. Removable needles. Replaceable plunger/barrel assemblies. Barrel stop prevents plunger blowout. For syringe basics, including tips on handling & cleaning, needle termination codes, a needle...
for Waters WISP LC Autosamplers PTFE-tipped plungers
Model V Syringe Valve: fits any SGE removable needle syringe, 25 μL-2.5 mL
Syringe Fitted with Luer-Lock Valve* Ideal for sample storage and transportation. Push-pull shut-off valve.
Syringe Fitted with Removable Needle and Valve Ideal for sample storage and transportation. Push-pull shut-off valve.
Clear acrylic syringes, ideal for holding and dispensing large volumes of gas. An adjustable plunger on the O-ring ensures that the syringe is gas-tight over a long period of time.
For Waters U6K injection valve.
NORM-JECT® syringes are latex-free, contain no rubber, no silicone oil, styrene or DEHP and are DNA-free. These syringes are the choice for any situation needing an inert, nonreactive syringe.
The SuperfleX syringe features a super-elastic plunger that returns to its original shape if twisted or bent. For syringe basics, including tips on handling & cleaning, needle termination codes, a...
Economical. Available with cemented needles (N/F) or removable needles (RN/R). Each syringe plunger and barrel assembly is manufactured as one working unit; components are not interchangeable or individually replaceable. For...
Economical. Available with cemented needles (N/F) or removable needles (RN/R). Each syringe plunger and barrel assembly is manufactured as one working unit; components are not interchangeable or individually replaceable
For use with VOA-CYL 4 standards. Push-style on-off button valve.
Heavy-duty glass barrel with metal front and rear flanges. PTFE luer-lock tip. Can fill and empty sparge tubes. Sample-Lok valve accepts standard luer-lock needles. Suitable for purge & trap applications.
Reinforcing extends the life of fragile, small diameter plungers. Economical because of longer life—even in rugged applications. Hand-lapped plunger ensures a perfect seal with the barrel.
Reinforcing extends the life of fragile, small diameter plungers. Economical because of longer life—even in rugged applications. Hand-lapped plunger ensures a perfect seal with the barrel. For syringe basics, including...
Sample is contained in the needle with full plunger displacement, ensuring no dead volume. High precision and accuracy down to 0.1 μL. Seal between the plunger and the needle can...
Suitable for gases or liquids, for maximum inertness. High accuracy of dispensed volumes. Interchangeable barrels, plungers, and tips extend performance and increase cost-effectiveness.
Suitable for gases or liquids, for maximum inertness. High accuracy of dispensed volumes. Interchangeable barrels, plungers, and tips extend performance and increase cost-effectiveness. For syringe basics, including tips on handling...