Hannay Reels Datasheets for Reels

Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Reels: Learn more

Product Name Notes
Power Rewind Cord Reels For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10...
Coming in at approximately half the width of our traditional power rescue reels, the EF2500 Series reel is designed for the tightest truck cabinet space restrictions. Models that can hold...
Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional...
Extension Cord / Broadcast Cable Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent.
Extension Cord / Rope / Cable / Forestry Lay Flat Hose No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when...
For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening.
For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Rubber tires and 7/8" x 1 3/4" (22.2 mm x 44.4 mm) opening in the...
For fast rollout and storage Broadcast and pro-audio applications. Reels are stackable and have side mounted connector panels. Optional heavy-duty casters. Rugged steel and aluminum construction throughout. Square tubing frame.
For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor...
For small vehicles and storage areas Use multiple spools on one frame. Quick release spool removal. Self-storing removable rewind crank. Adjustable friction brake.
For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with...
For storage only. Hannay floater reels are designed for off-shore or shallow harbor operations. Ship to shore oil transport. 3-inch square tubing frames. Heavy-duty 1/4 inch thick plate discs. Open...
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed...
For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can...
Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard.
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.
Manual Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Offers manual rewind with hand crank permanently attached to disc. Internal...
Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
No live connections. Broadcast Cable / Extension Cord / Forestry Fire Hose / Rope Strong, portable. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum...
No live connections. Broadcast Cable / Extension Cord / Rope Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension.
Rugged steel and aluminum construction Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside...
Rugged steel and aluminum construction Standard direct crank. Permanently attached. Manual rewind models, spring actuated pin-lock, cam-lock drag brake. Non-reflective, black matte finish. Optional heavy-duty locking caster wheel set, includes...
Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in...
The patented AG (Air Governor) family of reels is the ultimate solution for gaining control over the rewind speed of a spring-powered reel. Because speed is regulated by linking the...
To handle #1 through 4/0 cable to 400 amps Designed to handle both grounding and arc welding leads on the same reel unit. Two independent spools to hold separate lengths...
To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or...
To handle #2 through 4/0 cable to 400 amps Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp...
To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° #...
To handle 1" I.D. hose Jet/AV Gas Fuel Dispensing Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse...
To handle 1" or 1-1/2" I.D. hose Fuel Dispensing / Bulk Transfer / Fire Protection Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct...
To handle 1" through 1-1/2" I.D. hose Fuel Dispensing / Bulk Transfer / Suction / Discharge Heavy-duty reel designed for longer lengths. Choose gear-driven crank rewind or chain and sprocket...
To handle 1" through 1-1/2" I.D. liquid hose & 1/2" through 1" vapor hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB"...
To handle 1-1/2" ID industrial vacuum hose for Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall.
To handle 1-1/2" ID industrial vacuum hose Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse...
To handle 1-1/4" I.D. or 1-1/2" I.D. booster hose or 1-1/2" I.D. or 1-3/4" I.D. collapsible hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction...
To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse...
To handle 1-1/4" or 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet, outlet riser...
To handle 1/2" through 1" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Construction / Home Use Continuous flow reels with swivel joint inlet, fluid hub,...
To handle 1/2", 3/4", or 1" I.D. hose for DEF (Diesel Exhaust Fluid) Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding.
To handle 1/4" I.D. hose Pipe Cleaning / Drain Cleaning / High Pressure / For Residential and Light Commercial Use Tension brake. All steel construction Velcro hose strap Quality swivel...
To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse...
To handle 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from...
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Assembly Operations / Washdown / Air Tools / General Industrial Applications Roll-formed channel frame for heavy-duty applications.
To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications Standard...
To handle 1/4" through 1/2" I.D. hose Lubrication / Potable Water / Chemical Transfer / Washdown / Corrosive Environments Standard SSN Series has a narrow frame and compact mounting base.
To handle 1/4", 3/8" and 1/2" I.D. hose Compact design. Chain and sprocket drive powered by electric gear motor. Standard inlet: 90° swivel joint with 1/2" female NPT threads. Standard...
To handle 1/4", 3/8" and 1/2" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and...
To handle 2" through 3" I.D. hose Fueling Applications / Bulk Transfer / Suction / Discharge / High Volume Application / Chemical Transfer Heavy-duty reel designed for longer lengths and...
To handle 2" through 3" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty, roll-formed frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or...
To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive...
To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID...
To handle 3" or 4" I.D. hose Rugged, industrial-duty channel frame construction. Gear-driven crank rewind, or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Pinion...
To handle 3/16" through 1/2" I.D. hose Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard Inlet: 90° balanced pressure swivel joint, 1/2" female...
To handle 3/4" I.D. or 1" I.D. hose Inboard motor location high profile. Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Gear-driven...
To handle 3/4" I.D. or 1" I.D. hose Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster® (aluminum construction) reel...
To handle 3/4" I.D. thru 1-1/2" I.D. hose The reel can be installed on the floor or wall. Steel construction is standard. Aluminum or stainless steel construction is available. Choose...
To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Square tubing frame for heavy-duty applications. Non-sparking ratchet assembly.
To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Standard N series has a narrow frame and compact...
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Spray Operations / Fire Protection Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct...
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent...
To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet...
To handle 3/4" or 1" I.D. hose Marine or Corrosive Environments / Fire Protection / Washdown / Chemical Transfer / Food Transfer Economical manual rewind reels for long lengths of...
To handle 3/4" or 1" I.D. hose Non-sparking ratchet locks reel. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° ball bearing swivel joint with 1" female NPT...
To handle 3/4" or 1" I.D. hose Standard hose reel is steel construction, painted graphite. Stainless steel construction is available. Aluminum construction is also available. "SB" prefix denotes polished aluminum...
To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations...
To handle 3/8" through 5/8" I.D. hose Grounds Maintenance / Restaurants / Hotels / Washdown Operations / Home Use Continuous flow reels with swivel joint inlet, fluid hub, and outlet...
To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of...
To handle dual 1/4" through 3/4" I.D. hose Hydraulics / Spray Painting / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage...
To handle dual 3/4" or 1" I.D. hose Hydraulics / Dual Agents Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Choose gear-driven crank...
To handle dual hose 3/4" I.D. or 1" I.D Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank...
To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. 90° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must...
To handle dual hydraulic 1/4" I.D. hose Chain and sprocket drive powered by an electric gear motor. Two 90° swivel joints with 1/4" female NPT threads. Rescue tool manufacturer must...
To handle dual hydraulic 1/4" I.D. hose Compact design. Chain and sprocket drive powered by an electric gear motor. 90° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer...
To handle dual hydraulic 1/4" I.D. hose Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Manual disc rewind or chain and sprocket rewind...
To handle hydraulic Holmatro® CORE Technology™ coaxial twin hose Lighter weight hose and single fitting connection when compared with traditional rescue tool hose. Chain and sprocket drive powered by an...
To handle live electric cable Chain and sprocket drive powered by an electric gear motor. 3-conductor, 30-amp collector assembly with #10 gauge wiring. Optional 4-conductor available, must specify. Dual spools...
To handle live electric cable Choose removable crank rewind or chain and sprocket drive powered by an electric or compressed air motor. Adjustable cam-lock brake on crank rewind models. Optional...
To handle live electric cable Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other...
To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor. 3-conductor, 30 amp. 6-foot power source. 15 amp, 3-prong straight blade plug provided standard (twist lock plug...
To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double...
To handle single 1" I.D. hose Jet/AV Gas Fuel Dispensing / Water Supply Rugged, industrial-duty construction. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic,...
To handle single 1" or 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering...
To handle single 1" through 1-1/2" I.D. hose. Jetting / Front Bumper Mount Jetter Reel This reel is designed for front bumper jetting applications. This series is constructed with a...
To handle single 1" through 1-1/2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed...
To handle single 1" through 1-1/2" I.D. hose Standard hose reel is steel construction, painted graphite. Aluminum or stainless steel construction is available. "SB" prefix denotes polished aluminum construction, offering...
To handle single 1" through 1-1/2" I.D. hose Strong, heavy-duty reel. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary...
To handle single 1-1/2" I.D. through 3" I.D. hose Jet/AV Gas Fuel Dispensing Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic,...
To handle single 1-1/2" or 2" I.D. hose Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge Heavy-duty reel designed for longer lengths and...
To handle single 1-1/2" or 2" I.D. hose Jet/AV Gas Fuel Dispensing Rugged, industrial-duty channel frame construction. Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic,...
To handle single 1-1/2" or 2" I.D. hose Gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Optional auxiliary crank rewind for...
To handle single 1-1/4" I.D. through 2" I.D. hose Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Strap brake and air caliper brake are standard. Standard...
To handle single 1-3/8" I.D. through 2" I.D. hose Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor.
To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty...
To handle single 1/2" through 1" O.D. Hose / Rope / Cable / Wire 4-1/2" x 9" (114mm x 229mm) opening in drum to initiate winding. Designed for storage of...
To handle single 1/4" or 3/8" I.D. hose Pressure Washing / Washdown / Spray Operations / Air / Steam Cleaning / Mobile and Permanent Installations Compact design. Direct crank rewind...
To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x...
To handle single 1/4" through 5/8" I.D. hose Lawn Care / Pest Control / Pressure Washing / Agriculture / Steam Cleaning / High Pressure / Water / Air Lightweight, compact...
To handle single 1/4" through 5/8" I.D. hose Pest Control / Steam Cleaning / Pressure Washing Lightweight, compact reels designed for long lengths of hose. Direct crank rewind is permanently...
To handle single 1/4", 3/8" or 1/2" I.D. hose Pressure Washing / Washdown / Spray Operations / Air Lightweight, compact with an e-coated frame. Direct crank rewind permanently attached. Adjustable...
To handle single 1/4", 3/8", and 1/2" I.D. hose Chain and sprocket drive powered by an electric gear motor. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads.
To handle single 3/4" I.D. or 1" I.D. hose Choose direct crank rewind (removable) or chain and sprocket drive powered by electric, hydraulic or compressed air motor. Power rewind supplied...
To handle single 3/4" or 1" I.D. hose Food Processing / Fire Protection / Bottling Plants / Water Supply / Chemical Transfer Lightweight compact reels designed for long lengths of...
To handle single 3/4" or 1" I.D. hose Fuel Dispensing / Water Supply / Fire Protection / Chemical Transfer Lightweight, compact reels designed for long lengths of hose in manual...
To handle single 3/4" or 1" I.D. hose Water Blasting / Sewer Cleaning / Rodding Heavy-duty construction. Strong spool and frame to control hose expansion. Standard Inlet: 90° ball bearing...
To handle single 3/4" or 1" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain...
To handle single 3/4" through 1" I.D. hose. Water Blasting / Sewer Cleaning / Rodding This reel is designed with external hose connection to allow tightening of hose connection without...
To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment.
To handle single 3/8" or 1/2" I.D. hose Water Blasting / Sewer Cleaning / Jetting Rugged construction. Strong spool to control hose expansion. Inlet: 1/2" female NPT 90° ball baring...
To handle single 3/8" through 1-1/2" I.D. hose ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Used in chemical distribution/deliver y...
To handle single 3/8" through 1/2" I.D. hose Bi-directional remote control (power in, power out) with over 1,000 ft. range. Variable speed control allows user to choose comfortable unwind/rewind speed.
To handle single 3/8" through 5/8" I.D. hose Lawn Care / Pest Control / Pressure Washing / Agriculture / High Pressure / Horticulture Lightweight, low-profile reels designed for hose lengths...
To handle single 5/8" or 3/4" I.D. hose Air Compressors / Washdown Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is...
To handle single 5/8" or 3/4" I.D. hose Pest Control / Steam Cleaning / Pressure Washing / Washdown Lightweight, compact reels designed for long lengths of hose. Direct crank rewind...
To handle twin 1/4" through 3/8" I.D. hose Oxy/Fuel Welding Gear-driven crank rewind with pinion brake. Two swivel joint inlets and two outlet risers to handle two equal lengths of...
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel...
To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion...
Communication, broadcast, and pro-audio applications. Rugged steel frame and aluminum spool construction. Black, non-reflective matte finish. Slotted divider disc provides 2" wide space for storage of short cable. Unobstructed access...
Compact, lightweight, rugged construction, large capacity. 3-conductor, 30 amp collector ring. 6-foot power source lead of 12/3 cable. 15 amp, 3-prong straight blade plug (15-amp or 20-amp twist lock optional).
Handheld and lightweight. Equipped with Velcro cable fastener. Non-reflective black matte finish is standard. Optional storage drum extension. Adjustable cam-lock drag brake.
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless...
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish...