- Trained on our vast library of engineering resources.

Hannay Reels Power Rewind Reel HDD6200

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Reel - HDD6200 - Hannay Reels
Westerlo, NY, United States
Power Rewind Reel
HDD6200
Power Rewind Reel HDD6200
To handle single 3/4" through 1" I.D. hose. Water Blasting / Sewer Cleaning / Rodding This reel is designed with external hose connection to allow tightening of hose connection without removing all hose from the spool. The optional hose guide arm along with the optional swivel base, allow precise payout of hose from the reel. Direct drive hydraulic motor (no chain and sprocket maintenance). 1" swivel joint with 1" FNPT threads. Heavy-duty spool and frame design. Steel hub assembly – rated to 3000 psi (207 bar). Other models and capacities are available upon request. Options: Swinging guide arm with roller and operator handle. Rotating ball bearing swivel base. Heavy-duty pin lock in base for locking in multiple locations. 1" swivel joint with adjustable packing. Available up to 6000 psi (414 bar) – must specify.

To handle single 3/4" through 1" I.D. hose.

Water Blasting / Sewer Cleaning / Rodding

This reel is designed with external hose connection to allow tightening of hose connection without removing all hose from the spool. The optional hose guide arm along with the optional swivel base, allow precise payout of hose from the reel.

  • Direct drive hydraulic motor (no chain and sprocket maintenance).
  • 1" swivel joint with 1" FNPT threads.
  • Heavy-duty spool and frame design.
  • Steel hub assembly – rated to 3000 psi (207 bar).
  • Other models and capacities are available upon request.

Options:

  • Swinging guide arm with roller and operator handle.
  • Rotating ball bearing swivel base.
  • Heavy-duty pin lock in base for locking in multiple locations.
  • 1" swivel joint with adjustable packing.
  • Available up to 6000 psi (414 bar) – must specify.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number HDD6200
Product Name Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 16 inch (406 mm)
Hose Cable Diameter 1.18 to 1.43 inch (29.97 to 36.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Storage Reel - C3200 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel; Storage Reel
Material Of Construction Steel
Flange Diameter 24.75 inch (629 mm)
View Details
Portable Cable Reel on Wheels - AT1300 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spring Rewind Reel - V-900 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Manual or Power Rewind Reel - 1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details