- Trained on our vast library of engineering resources.

Hannay Reels Spring Rewind Reel DEF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Reel - DEF - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
DEF
Spring Rewind Reel DEF
To handle 1/2", 3/4", or 1" I.D. hose for DEF (Diesel Exhaust Fluid) Narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° 304 SST full-flow swivel joint w/EPDM seals & female NPT threads. Standard fluid path & outlet: 304 SST fluid path. Standard outlets: 1/2", 3/4" and 1" female NPT threads. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). 4-way roller assembly. Constant tension is available consult factory.

To handle 1/2", 3/4", or 1" I.D. hose for DEF (Diesel Exhaust Fluid)

  • Narrow frame and compact mounting base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° 304 SST full-flow swivel joint w/EPDM seals & female NPT threads.
  • Standard fluid path & outlet: 304 SST fluid path.
  • Standard outlets: 1/2", 3/4" and 1" female NPT threads.
  • Pressures to 2000 psi (138 bar).
  • Temperatures from -40° F to +250° F (-40° C to +121° C).
  • 4-way roller assembly.
  • Constant tension is available consult factory.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number DEF
Product Name Spring Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 17.62 to 25.25 inch (448 to 641 mm)
Core Diameter 8 to 15.5 inch (203 to 394 mm)
Hose Cable Diameter 0.7500 to 1.38 inch (19.05 to 35.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details
Gas Welding Reel - N400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Power Rewind Reel - HDD6300 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 1 to 1.5 inch (25.4 to 38.1 mm)
View Details
Manual or Power Rewind Reel - 2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
View Details