- Trained on our vast library of engineering resources.

Hannay Reels Sewer & Pipe Maintenance Reel 6000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sewer & Pipe Maintenance Reel - 6000 - Hannay Reels
Westerlo, NY, United States
Sewer & Pipe Maintenance Reel
6000
Sewer & Pipe Maintenance Reel 6000
To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. Chain guard, available upon request, must be specified.

To handle single 1/2" through 1" I.D. hose

Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer

  • Heavy-duty reel for longer lengths of hose.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • Chain guard, available upon request, must be specified.
Supplier's Site Datasheet
Manual or Powered Rewind Hose Reel - 6000 - Hannay Reels
Westerlo, NY, United States
Manual or Powered Rewind Hose Reel
6000
Manual or Powered Rewind Hose Reel 6000
To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. Chain guard, available upon request, must be specified.

To handle single 1/2" through 1" I.D. hose

Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer

  • Heavy-duty reel for longer lengths of hose.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • Chain guard, available upon request, must be specified.
Supplier's Site Datasheet
Manual or Power Rewind Reel - 6000 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
6000
Manual or Power Rewind Reel 6000
To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. Chain guard, available upon request, must be specified.

To handle single 1/2" through 1" I.D. hose

Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer

  • Heavy-duty reel for longer lengths of hose.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • Chain guard, available upon request, must be specified.
Supplier's Site Datasheet
Manual or Power Rewind Reel - 6000 - Hannay Reels
Westerlo, NY, United States
Manual or Power Rewind Reel
6000
Manual or Power Rewind Reel 6000
To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify. Temperatures from -60° F to +250° F (-51° C to +121° C). Consult factory for other pressures and temperatures. Chain guard, available upon request, must be specified.

To handle single 1/2" through 1" I.D. hose

Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer

  • Heavy-duty reel for longer lengths of hose.
  • Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor.
  • Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Standard pressures to 2000 psi (138 bar), available up to 5000 psi (345 bar) – must specify.
  • Temperatures from -60° F to +250° F (-51° C to +121° C).
  • Consult factory for other pressures and temperatures.
  • Chain guard, available upon request, must be specified.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels Hannay Reels
Product Category Reels Reels Reels
Product Number 6000 6000 6000
Product Name Sewer & Pipe Maintenance Reel Manual or Powered Rewind Hose Reel Manual or Power Rewind Reel
Type Of Reel Hose Reel Hose Reel Hose Reel
Material Of Construction Steel Steel Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm) 18.75 to 31.75 inch (476 to 806 mm) 18.75 to 31.75 inch (476 to 806 mm)
Core Diameter 10.5 inch (267 mm) 10.5 inch (267 mm) 10.5 inch (267 mm)
Hose Cable Diameter 0.8750 to 1.56 inch (22.22 to 39.69 mm) 0.8750 to 1.56 inch (22.22 to 39.69 mm) 0.8750 to 1.56 inch (22.22 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Reel - HDD6300 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 1 to 1.5 inch (25.4 to 38.1 mm)
View Details
Portable Electric Cable Reel - LC16-10-11 - Hannay Reels
Specs
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 10.75 inch (273 mm)
View Details
Manual or Power Rewind Reel - F - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Multi-Wrap Hose Reel - VAC-9000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details