- Trained on our vast library of engineering resources.

Hannay Reels Portable Storage Reel C16-10-11

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Storage Reel - C16-10-11 - Hannay Reels
Westerlo, NY, United States
Portable Storage Reel
C16-10-11
Portable Storage Reel C16-10-11
No live connections. Broadcast Cable / Extension Cord / Rope Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension.

No live connections.

Broadcast Cable / Extension Cord / Rope

  • Small, lightweight, durable.
  • Adjustable cam-lock drag brake.
  • Optional storage drum extension.
Supplier's Site Datasheet
Portable Reels for 1
Westerlo, NY, United States
Portable Reels for 1" Forestry and Standard Lay Flat Hose
C16-10-11
Portable Reels for 1" Forestry and Standard Lay Flat Hose C16-10-11
Extension Cord / Rope / Cable / Forestry Lay Flat Hose No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when ordering) Both standard and DE models can hold up to 100’ of 12/3 or 14/3 extension cord. Equipped with one durable rubber twist tie for cable ends. β€œDE” models equipped with two ties.

Extension Cord / Rope / Cable / Forestry Lay Flat Hose

  • No live connections.
  • Small, lightweight, durable.
  • Adjustable cam-lock drag brake.
  • Optional storage drum extension available (must specify model when ordering)
  • Both standard and DE models can hold up to 100’ of 12/3 or 14/3 extension cord.
  • Equipped with one durable rubber twist tie for cable ends. “DE” models equipped with two ties.
Supplier's Site Datasheet
Rescue Reel - C16-10-11 - Hannay Reels
Westerlo, NY, United States
Rescue Reel
C16-10-11
Rescue Reel C16-10-11
No live connections. Broadcast Cable / Extension Cord / Rope Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension.

No live connections.

Broadcast Cable / Extension Cord / Rope

  • Small, lightweight, durable.
  • Adjustable cam-lock drag brake.
  • Optional storage drum extension.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels Hannay Reels
Product Category Reels Reels Reels
Product Number C16-10-11 C16-10-11 C16-10-11
Product Name Portable Storage Reel Portable Reels for 1" Forestry and Standard Lay Flat Hose Rescue Reel
Type Of Reel Cable Reel Cable Reel; Hose Reel Cable Reel
Material Of Construction Steel; Stainless Steel (optional feature) Steel Steel
Flange Diameter 10.75 inch (273 mm) 10.75 inch (273 mm) 10.75 inch (273 mm)
Core Diameter 4 inch (102 mm) 4 inch (102 mm) 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Wrap Hose Reel - VAC-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Power Rewind Rescue Reel - TEF1600 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Portable Storage Reel on Wheel - AVC1150 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details