- Trained on our vast library of engineering resources.

Hannay Reels Portable Storage Reels C20-14-16

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Storage Reels - C20-14-16 - Hannay Reels
Westerlo, NY, United States
Portable Storage Reels
C20-14-16
Portable Storage Reels C20-14-16
No live connections. Broadcast Cable / Extension Cord / Forestry Fire Hose / Rope Strong, portable. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension.

No live connections.

Broadcast Cable / Extension Cord / Forestry Fire Hose / Rope

  • Strong, portable.
  • Adjustable cam-lock drag brake.
  • Permanent crank rewind.
  • Optional pin lock available.
  • Optional storage drum extension.
Supplier's Site Datasheet
Portable Reels for 1
Westerlo, NY, United States
Portable Reels for 1" Forestry and Standard Lay Flat Hose
C20-14-16
Portable Reels for 1" Forestry and Standard Lay Flat Hose C20-14-16
Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension available (must specify when ordering) Equipped with one durable rubber twist tie for cable ends. “DE” models equipped with two ties.

Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope

  • Strong, portable.No live connections.
  • Adjustable cam-lock drag brake.
  • Permanent crank rewind.
  • Optional pin lock available.
  • Optional storage drum extension available (must specify when ordering)
  • Equipped with one durable rubber twist tie for cable ends. “DE” models equipped with two ties.
Supplier's Site Datasheet
Portable Storage Reel - C20-14-16 - Hannay Reels
Westerlo, NY, United States
Portable Storage Reel
C20-14-16
Portable Storage Reel C20-14-16
No live connections. Broadcast Cable / Extension Cord / Forestry Fire Hose / Rope Strong, portable. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum extension.

No live connections.

Broadcast Cable / Extension Cord / Forestry Fire Hose / Rope

  • Strong, portable.
  • Adjustable cam-lock drag brake.
  • Permanent crank rewind.
  • Optional pin lock available.
  • Optional storage drum extension.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels Hannay Reels
Product Category Reels Reels Reels
Product Number C20-14-16 C20-14-16 C20-14-16
Product Name Portable Storage Reels Portable Reels for 1" Forestry and Standard Lay Flat Hose Portable Storage Reel
Type Of Reel Cable Reel Cable Reel; Hose Reel Cable Reel
Material Of Construction Steel Steel Steel; Stainless Steel (optional feature)
Flange Diameter 14 inch (356 mm) 14 inch (356 mm) 14 inch (356 mm)
Core Diameter 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - 3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 24.75 inch (629 mm)
View Details
Removable Spool Portable Cable Reel - AVCQ20-14-16 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Portable Storage Reel on Wheel - AVC1150 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spring Rewind Hose Reel - 600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details