- Trained on our vast library of engineering resources.

Hannay Reels Non-Corrosive Manual or Power Rewind Reel SNC

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Corrosive Manual or Power Rewind Reel - SNC - Hannay Reels
Westerlo, NY, United States
Non-Corrosive Manual or Power Rewind Reel
SNC
Non-Corrosive Manual or Power Rewind Reel SNC
To handle single 3/8" through 5/8" I.D. hose Lawn Care / Pest Control / Pressure Washing / Agriculture / High Pressure / Horticulture Lightweight, low-profile reels designed for hose lengths up to 500 ft. Primarily 304 SST construction, including discs, axle hub and welded frame. Non-SST components: Drum (Aluminum), Swivel Joint, Bearings (Plated). Manual (direct crank) reels include both pin lock and 3-position cam-lock drag brake. Electric rewind reels (denoted by letter ‘E’ at end of model) feature plated chain/sprocket drive with guard. Standard inlet: 90° full-flow swivel, 1/2" FNPT threads. Standard outlet: 1/2" FNPT threads. Standard pressure rated to 3000 psi (207) bar. Higher pressures available, consult factory. Optional aluminum stackable frame available (for manual rewind reels). Optional SST rollers and roller mounting brackets. Drum, swivel joint and bearings all upgradeable to SST, specify when ordering. Power rewind reels: Motor available in 12 or 24VDC, as well as 115VAC.

To handle single 3/8" through 5/8" I.D. hose
Lawn Care / Pest Control / Pressure Washing / Agriculture / High Pressure / Horticulture

  • Lightweight, low-profile reels designed for hose lengths up to 500 ft.
  • Primarily 304 SST construction, including discs, axle hub and welded frame.
  • Non-SST components: Drum (Aluminum), Swivel Joint, Bearings (Plated).
  • Manual (direct crank) reels include both pin lock and 3-position cam-lock drag brake.
  • Electric rewind reels (denoted by letter ‘E’ at end of model) feature plated chain/sprocket drive with guard.
  • Standard inlet: 90° full-flow swivel, 1/2" FNPT threads. Standard outlet: 1/2" FNPT threads.
  • Standard pressure rated to 3000 psi (207) bar. Higher pressures available, consult factory.
  • Optional aluminum stackable frame available (for manual rewind reels).
  • Optional SST rollers and roller mounting brackets.
  • Drum, swivel joint and bearings all upgradeable to SST, specify when ordering.
  • Power rewind reels: Motor available in 12 or 24VDC, as well as 115VAC.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SNC
Product Name Non-Corrosive Manual or Power Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 17 to 27 inch (432 to 686 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SPBN800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 19.5 to 26.12 inch (495 to 663 mm)
View Details
Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
View Details
Portable Storage Reels on Wheel - ATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Manual or Power Rewind Reel - V-3
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 27.38 to 45 inch (695 to 1143 mm)
View Details