- Trained on our vast library of engineering resources.

Hannay Reels Spring Rewind Reel SPB800

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Reel - SPB800 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
SPB800
Spring Rewind Reel SPB800
To handle 3/4" or 1" I.D. hose Standard hose reel is steel construction, painted graphite. Stainless steel construction is available. Aluminum construction is also available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction. Rollformed frame for heavy-duty applications must be specified.Non-sparki ng ratchet locks reel. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads. Standard outlet: 1" female NPT threads. Other sizes and/or threads can be furnished and must be specified. Pressures to 350 psi (24 bar). Temperatures from -40° F to +350° F (-40° C to +177° C). Consult factory for other pressures and temperatures. Supplied 4-way roller assembly. Specify roller position.

To handle 3/4" or 1" I.D. hose

  • Standard hose reel is steel construction, painted graphite. Stainless steel construction is available.
  • Aluminum construction is also available. "SB" prefix denotes polished aluminum construction, offering both reduced weight and superior corrosion resistance compared to standard steel construction.
  • Rollformed frame for heavy-duty applications must be specified.Non-sparking ratchet locks reel.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° ball bearing swivel joint with 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Other sizes and/or threads can be furnished and must be specified.
  • Pressures to 350 psi (24 bar).
  • Temperatures from -40° F to +350° F (-40° C to +177° C).
  • Consult factory for other pressures and temperatures.
  • Supplied 4-way roller assembly. Specify roller position.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SPB800
Product Name Spring Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 27 to 30.5 inch (686 to 775 mm)
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
Hose Cable Diameter 0.9400 to 1.5 inch (23.88 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Reel - SeriesIV - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Manual or Power Rewind Reel - V-6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Manual or Power Rewind Rescue Reel - F2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring Rewind Reel - SSN700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 18.5 to 25.25 inch (470 to 641 mm)
View Details