Hannay Reels Datasheets for Cable Reels
Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding.
Cable Reels: Learn more
| Product Name | Notes |
|---|---|
| Power Rewind Cord Reels For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10... | |
| Extension Cord / Broadcast Cable / Forestry or Standard Lay Flat Hose / Rope Strong, portable.No live connections. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional... | |
| Extension Cord / Broadcast Cable Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. | |
| Extension Cord / Rope / Cable / Forestry Lay Flat Hose No live connections. Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension available (must specify model when... | |
| For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening. | |
| For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Rubber tires and 7/8" x 1 3/4" (22.2 mm x 44.4 mm) opening in the... | |
| For fast rollout and storage Broadcast and pro-audio applications. Reels are stackable and have side mounted connector panels. Optional heavy-duty casters. Rugged steel and aluminum construction throughout. Square tubing frame. | |
| For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor... | |
| For small vehicles and storage areas Use multiple spools on one frame. Quick release spool removal. Self-storing removable rewind crank. Adjustable friction brake. | |
| For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with... | |
| For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed... | |
| For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Lightweight aluminum construction, under 10 lbs., for easy transport and handling. Modular frame style, handle and legs can... | |
| Industrial Maintenance / Construction / Agriculture / Broadcast / Grounds Maintenance / Video Pipeline Inspection Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. | |
| Manual Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Offers manual rewind with hand crank permanently attached to disc. Internal... | |
| Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc. | |
| No live connections. Broadcast Cable / Extension Cord / Forestry Fire Hose / Rope Strong, portable. Adjustable cam-lock drag brake. Permanent crank rewind. Optional pin lock available. Optional storage drum... | |
| No live connections. Broadcast Cable / Extension Cord / Rope Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension. | |
| Rugged steel and aluminum construction Black, non-reflective matte finish. Durable tray provided for storage of stage box units. Slotted divider disc design allows connector pigtails to be safely stored alongside... | |
| Rugged steel and aluminum construction Standard direct crank. Permanently attached. Manual rewind models, spring actuated pin-lock, cam-lock drag brake. Non-reflective, black matte finish. Optional heavy-duty locking caster wheel set, includes... | |
| Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in... | |
| To handle #1 through 4/0 cable to 400 amps Designed to handle both grounding and arc welding leads on the same reel unit. Two independent spools to hold separate lengths... | |
| To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or... | |
| To handle #2 through 4/0 cable to 400 amps Rugged, portable reel with carrying handle. Long-wearing Delrin bearings. For use with single-conductor electrode cable or for grounding lead. 400 amp... | |
| To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations... | |
| To handle live electric cable Chain and sprocket drive powered by an electric gear motor. 3-conductor, 30-amp collector assembly with #10 gauge wiring. Optional 4-conductor available, must specify. Dual spools... | |
| To handle live electric cable Choose removable crank rewind or chain and sprocket drive powered by an electric or compressed air motor. Adjustable cam-lock brake on crank rewind models. Optional... | |
| To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor. 3-conductor, 30 amp. 6-foot power source. 15 amp, 3-prong straight blade plug provided standard (twist lock plug... | |
| To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double... | |
| To handle single 1/2" through 1" O.D. Hose / Rope / Cable / Wire 4-1/2" x 9" (114mm x 229mm) opening in drum to initiate winding. Designed for storage of... | |
| To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x... | |
| Communication, broadcast, and pro-audio applications. Rugged steel frame and aluminum spool construction. Black, non-reflective matte finish. Slotted divider disc provides 2" wide space for storage of short cable. Unobstructed access... | |
| Handheld and lightweight. Equipped with Velcro cable fastener. Non-reflective black matte finish is standard. Optional storage drum extension. Adjustable cam-lock drag brake. | |
| These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless... | |
| These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish... |