- Trained on our vast library of engineering resources.

Hannay Reels Power Rewind Rescue Reel ELF1500

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Rewind Rescue Reel - ELF1500 - Hannay Reels
Westerlo, NY, United States
Power Rewind Rescue Reel
ELF1500
Power Rewind Rescue Reel ELF1500
To handle 1/4", 3/8" and 1/2" I.D. hose Compact design. Chain and sprocket drive powered by electric gear motor. Standard inlet: 90° swivel joint with 1/2" female NPT threads. Standard Outlet: 1/2" female NPT thread. Stainless steel internals are required for breathing air applications Other sizes/threads can be furnished and must be specified. ELF1500 reels pressure to 3000 psi (207 bar). ELFL1500 reels pressure to 3000 psi (207 bar) and use SST internals for breathing air. ELFH1500 reels pressure to 6000 psi (414 bar) and use SST internals for high-pressure breathing air. Temperatures from +20°F to +400°F (-7°C to +204°C).

To handle 1/4", 3/8" and 1/2" I.D. hose

  • Compact design.
  • Chain and sprocket drive powered by electric gear motor.
  • Standard inlet: 90° swivel joint with 1/2" female NPT threads.
  • Standard Outlet: 1/2" female NPT thread.
  • Stainless steel internals are required for breathing air applications
  • Other sizes/threads can be furnished and must be specified.
  • ELF1500 reels pressure to 3000 psi (207 bar).
  • ELFL1500 reels pressure to 3000 psi (207 bar) and use SST internals for breathing air.
  • ELFH1500 reels pressure to 6000 psi (414 bar) and use SST internals for high-pressure breathing air.
  • Temperatures from +20°F to +400°F (-7°C to +204°C).
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number ELF1500
Product Name Power Rewind Rescue Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 20 inch (508 mm)
Core Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Storage Reel on Wheel - AVATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 23 inch (584 mm)
View Details
Portable Storage Reels on Wheel - ATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Manual Rewind Reel - SS1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual or Power Rewind Rescue Reel - F1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details