- Trained on our vast library of engineering resources.

Hannay Reels Static Grounding Reel for Refueling or Hazardous Areas HGR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Grounding Reel for Refueling or Hazardous Areas - HGR - Hannay Reels
Westerlo, NY, United States
Static Grounding Reel for Refueling or Hazardous Areas
HGR
Static Grounding Reel for Refueling or Hazardous Areas HGR
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy. Application Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
  • These reels bond and/or ground aircraft, fuel trucks, and other equipment.
  • Provide smooth operation and require minimum cable pull.
  • Declutching arbor and adjustable guide arm with cable guide.
  • Optional stainless steel construction of spool, frame, and ratchet system available.
  • Standard finish is oven-cured enamel.
  • Manual rewind version also available.
  • Available with 1/8", 7x19 galvanized carbon steel cable.
  • 100 amp alligator clamp.
  • Stainless steel or plastic-covered cable and "Y" branches available at additional charge.
  • Cable guide arm of cast aluminum and ZA12 alum zinc alloy.

Application

  • Aircraft refueling
  • Chemical plants
  • Grain elevators
  • Rescue and Hazmat operations
Supplier's Site Datasheet
Static Grounding Reel for Refueling or Hazardous Areas - HGR - Hannay Reels
Westerlo, NY, United States
Static Grounding Reel for Refueling or Hazardous Areas
HGR
Static Grounding Reel for Refueling or Hazardous Areas HGR
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12 alum zinc alloy. Application Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
  • These reels bond and/or ground aircraft, fuel trucks, and other equipment.
  • Provide smooth operation and require minimum cable pull.
  • Declutching arbor and adjustable guide arm with cable guide.
  • Optional stainless steel construction of spool, frame, and ratchet system available.
  • Standard finish is oven-cured enamel.
  • Manual rewind version also available.
  • Available with 1/8", 7x19 galvanized carbon steel cable.
  • 100 amp alligator clamp.
  • Stainless steel or plastic-covered cable and "Y" branches available at additional charge.
  • Cable guide arm of cast aluminum and ZA12 alum zinc alloy.

Application

  • Aircraft refueling
  • Chemical plants
  • Grain elevators
  • Rescue and Hazmat operations
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number HGR HGR
Product Name Static Grounding Reel for Refueling or Hazardous Areas Static Grounding Reel for Refueling or Hazardous Areas
Type Of Reel Cable Reel Cable Reel
Assembly Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
Material Of Construction Steel Steel; Stainless Steel (optional feature)
Flange Diameter 14.25 to 16.75 inch (362 to 425 mm) 14.25 to 16.75 inch (362 to 425 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel - HGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Manual or Power Storage Rewind Reel - C - Hannay Reels
Specs
Type Of Reel Cable Reel; Storage Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 18.75 to 28.75 inch (476 to 730 mm)
View Details
Static Grounding Reel - HGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details