Micro-Epsilon Group Datasheets for Eddy Current Linear Encoders

Eddy current linear encoders detect the distance from a target by using magnetic fields generated by a reference and sensing coils.
Eddy Current Linear Encoders: Learn more

Product Name Notes
Combining an eddy current sensor and a capacitive displacement sensor in one housing, the unique concept of the new combiSENSOR from Micro-Epsilon enables high precision thickness measurements of plastics.
Eddy current sensors measure distances, displacements, or positions of any electrically-conduct ive target. Eddy current sensors from Micro-Epsilon are ideally suited for applications in harsh industrial environments (pressure, dust, temperature).
eddyNCDT 3300 is a multi functional eddy current sensor system. It is designed for industrial use in factory automation, for machine monitoring, for inspection and for measuring and testing. A...
In addition to standard sensors in conventional designs, miniature sensors can also be supplied which achieve high precision measurement results with the smallest possible dimensions. Pressure-resistant versions, screened housings, ceramic...
The displacement measurement system SGS 4701 (Spindle Growth System) has been developed for high speed milling machine applications. Due to high machining speeds and the heat generated, the linear thermal...
The DZ140 is designed for measuring the revolutions of turbochargers. The system is optimized for modern, thin blades made from aluminum or titanium. As the entire electronics is in a...
The eddyNCDT 3001 is a new, efficient eddy current sensor whose compact dimensions have to date only been reserved for inductive sensors and proximity sensors. The temperature-compensa ted design provides...
The eddyNCDT 3005 is a compact, powerful eddy current measurement system for fast, high precision displacement and position measurements. The system includes a robust controller, a sensor and an integrated cable and is...
The eddyNCDT 3060 is a powerful eddy current measuring system for fast, high precision displacement measurements. Based on ease of use and smart signal processing, this non-contact system defines a...
The eddyNCDT 3070 is a powerful eddy current measuring system for fast, high precision displacement measurements. Based on ease of use and smart signal processing, this non-contact system defines a...