Rittal North America LLC Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| Article number: SK 3396.713 Weight/packaging unit 5 kg ( 11 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177696334 ETIM 7.0 EC002514 ECLASS 8.0 27180711 | |
| Article number: SK 3396.715 Weight/packaging unit 5 kg ( 11 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177696358 ETIM 7.0 EC002514 ECLASS 8.0 27180711 | |
| Article number: SK 3396.716 Weight/packaging unit 5 kg ( 11 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177696365 ETIM 7.0 EC002514 ECLASS 8.0 27180711 | |
| Article number: SK 3396.717 Weight/packaging unit 5 kg ( 11 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177696372 ETIM 7.0 EC002514 ECLASS 8.0 27180711 | |
| Article number: SK 3396.719 Weight/packaging unit 12.72 kg ( 28 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177696396 ETIM 7.0 EC002514 ECLASS 8.0 27180711 | |
| Article number: SK 3397.390 Weight/packaging unit 1.2 kg ( 2.6 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177261631 ETIM 7.0 EC000855 ECLASS 8.0 27189269 | |
| Article number: SK 3397.408 Weight/packaging unit 3.5 kg ( 7.7 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177576711 ETIM 7.0 EC000855 ECLASS 8.0 27189269 | |
| Article number: SK 3397.786 Weight/packaging unit 5 kg ( 11 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177529557 ETIM 7.0 EC000855 ECLASS 8.0 27189269 | |
| Article number: SK 3397.830 Weight/packaging unit 5 kg ( 11 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177558939 ETIM 7.0 EC000855 ECLASS 8.0 27189269 | |
| Article number: SK 3397.831 Weight/packaging unit 7 kg ( 15.4 lb. ) Packaging unit 1 pc(s). Customs tariff number 84158300 EAN 4028177558946 ETIM 7.0 EC000855 ECLASS 8.0 27189269 | |
| Air/water heat exchanger for production areas in the food and beverage industry where hygiene is important – the perfect addition to the Rittal Hygienic Design range. The easy-to-clean design reduces... | |
| For mounting on the rooftop. Cooling output 1.87 – 4 kW. Protection category IP 55 as standard. Particularly suitable for use in harsh environments. Flexible water connection options. | |
| Fully wired wall-mounted heat exchanger unit with controller and digital temperature display. | |
| Output categories 375 – 5,000 W. For use in tough environments. Convenient mounting options and flexible water connection options. External mounting or full internal mounting possible. | |
| Output class 7000 W. For use in tough environments. With thermostat-controlle d solenoid valve. |