Schmersal Inc. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
Product Name | Notes |
---|---|
Mushroom button without latching | |
Pushbutton | |
4 operator control panel in compact thermoplastic housing First position: Emergency Stop operator • Red pushbutton with latching action (pull to reset), • Yellow enclosure cover • 1 NO &... | |
Illuminated Mushroom Pushbutton Switch | |
Mushroom Pushbutton Switch | |
Push buttons and pilot lights Mounting hole Ø 16.2 mm and Spacing 25 x 25 mm "Z" Program Small body, square Safe Solutions for your Industry. Schmersal is focused on... | |
Pushbutton operator in compact thermoplastic housing Fits standard aluminum profile systems (1.5" x 3.2" x 1.5") Opaque pushbutton (DT) available in Red (RD), Yellow (YE), Green (GN), Blue (BU), White... | |
Schmersal E series - Pushbuttons Designed for rough and heavy duty applications Anodized aluminum housing and operator heads Mounting in 22.3 mm diameter hole. Adapter kit available to 30.5 mm... | |
Schmersal N series of illuminated pushbuttons Rated IP69K Ingress Protection For high pressure/ high temp wash downs to 1450psi at 80°C Designed for Food Processing, Pharmaceutical, Medical Equipment, Marine, Construction... | |
Schmersal N series of mushroom shaped pushbuttons Rated IP69K Ingress Protection For high pressure/ high temp wash downs to 1450psi at 80°C Designed for Food Processing, Pharmaceutical, Medical Equipment, Marine,... | |
Schmersal N series of pushbuttons Rated IP69K Ingress Protection For high pressure/ high temp wash downs to 1450psi at 80°C Designed for Food Processing, Pharmaceutical, Medical Equipment, Marine, Construction Equipment... | |
Schmersal R series - Illuminated metal pushbuttons Designed for rough and heavy duty applications Anodized aluminum housings and actuator heads, glass lens Available colors: Red (RT), Yellow (GB), Green (GN),... | |
Schmersal R series - Impact buttons Designed for rough and heavy duty applications Anodized aluminum housings and actuator heads Available colors: Yellow (GB), Green (GN), Black (SW) - Red (RT)... | |
Ex-Zone 1 and 21 Emergency stop latching pushbutton | |
Ex-Zone 1 and 21 Illuminated pushbutton | |
Mushroom button Ex-Zone 1 and 21 | |
Push button Ex-Zone 1 and 21 | |
Rubber enclosure soldering terminals and spade terminals | |
Rubber enclosure with mounting flange | |
Rubber enclosure without mounting flange | |
Screw connection Thermoplastic enclosure | |
Thermoplastic enclosure screw or spade terminals | |
Thermoplastic enclosure Soldering, plug or screw terminals | |
Thermoplastic enclosure Soldering, plug or universal terminals | |
Thermoplastic enclosure without mounting flange |