Trelleborg Sealing Solutions Americas Datasheets for Inflatable Seals

Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface.
Inflatable Seals: Learn more

Product Name Notes
Type 22B (Outward Expansion) Inflatable Profiles When the ID or OD is too small for a standard Pneuma-Seal cross section, fully molded inflatable bladders (with a mating housing) may be...
A new line of inflatable seal compounds that meet US Pharmacopoeia (USP) Class VI certification is now available. The CVI™ Series meets the specific needs of pharmaceutical equipment manufacturers who...
The original Pneuma-Seal profile series and still our most popular. This design allows the bulb portion to fully expand to cover the required gap and the "foot" provides an easy...
The Type 02 profiles are designed primarily for endless radial expansion inward/outward applications where the seal can be snap fit into a standard u-shape retention channel. These profiles may also...
The Type 03A and 03C have a convoluted design providing the greatest gap coverage over the smallest seal width. The Type 03D and 03E have a flatter profile (with less...
The Type 04 has a similar convoluted design to the Type 03 series, but is designed for ease of retention within a square channel. These designs are typically not recommended...
The Type 07 profiles are designed to provide large surface contact for lifting/clamping applications, but may also be used as seals. Standard aluminum channel sizes may be used to retain...
The Type 10A, 10B, and 10X series are designed for high pressure, low gap applications. When inflated, the sidewalls elongate to cover the gap. These designs are very popular in...
When the ID or OD is too small for a standard Pneuma-Seal cross section, fully molded inflatable bladders (with a mating housing) may be employed. ** Note: each bladder is...