Trelleborg Sealing Solutions Americas Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| Elastomeric seals can be offered in clean conditions to various cleanliness standards. These include seals free of paint wetting impairment substances (PWIS-free), maximum allowed particle sizes of 400 μm or... | |
| Micro-thin, high-performance coatings and surface modification provide the ultimate choice, maximizing friction characteristics during assembly and in dynamic applications. Most of the assembly and application professionals provide a UV-indicator. This... | |
| The primary function of any coating is to improve the friction characteristics of an elastomer seal. In addition, colored coatings enable effective differentiation of seals and 100 percent detection in... | |
| Trelleborg Sealing Solutions recognizes that surface finishes significantly enhance the performance of elastomer seals and we devote considerable resources to identifying effective surface finishes for different applications. |