Trelleborg Sealing Solutions Americas Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| A non-asbestos synthetic composite material incorporating solid lubricants. Orkot® Marine Bearings have exceptional wear resistance, and virtually no swell in water. Their elasticity, compared to metal bearings, permits edge loading... | |
| For long-lasting, low friction performance | |
| For medical equipment and devices | |
| For your medical applications | |
| High load bearings made from Turcite® and HiMod® engineered thermoplastics or Orkot® synthetic composites. The bearings are dimensionally stable, wear resistant and provide excellent performance under dry and boundary lubrication... | |
| High load bearings made from Turcite® are dimensionally stable, wear resistant and provide excellent performance under dry and boundary lubrication conditions. | |
| Manufactured using Trelleborg’s patented Automated Fiber Placement (AFP) technology, a robotic fabrication method for thermoset and thermoplastic composites. AFP technology creates high-quality, consistent and repeatable parts using a heating system... | |
| Orkot® bearings offer significant advantages over traditional metal bearings. All are dimensionally stable, have excellent wear resistance and outstanding low friction characteristics, giving them unrivalled performance in dry running conditions... | |
| Orkot® Marine Bearings, manufactured and developed by Trelleborg, are the world’s leading composite bearings for the shipping and marine industries. | |
| Trelleborg Sealing Solutions offers composite bearings and thermoplastic bearings for a wide range of applications. Bearings are fitted within an application to allow constrained relative motion between two or more... | |
| Turcite® -B Slydway® is a low friction linear bearing strip C for use primarily on the ways and gibs of machine tools. It provides low friction, stick-slip-free operation, long life... |